parvalux by maxon EPM50 Range EPM50

Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm
Request a Quote
Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EPM50 Range - EPM50 - parvalux by maxon
Taunton, MA, United States
EPM50 Range
EPM50
EPM50 Range EPM50
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm

Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution.
• Speed: 1000 - 5000 RPM
• Power: Up to 600 Watts
• Continuous torque: 0.038 - 1.2 Nm

Supplier's Site

Technical Specifications

  parvalux by maxon
Product Category DC Motors
Product Number EPM50
Product Name EPM50 Range
Commutation Brush
DC Construction Permanent Magnet
Torque Constant 3.4 to 18.41 in-oz/amp (24 to 130 mN-m/amp)
Output Power 0.1059 to 0.2024 HP
Continuous Current 2.6 to 18 amps
Unlock Full Specs
to access all available technical data

Similar Products

PBL42-15 48V 4000 RPM - 776615 - parvalux by maxon
Specs
Commutation Brushless
Standard DC Voltage 48V
Torque Constant 9.91 in-oz/amp (70 mN-m/amp)
View Details
PM50 Range - PM50 - parvalux by maxon
parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Torque Constant 8.5 to 80.71 in-oz/amp (60 to 570 mN-m/amp)
View Details
PM10 12V 3000 RPM – GB28 60:1 Bronze - 10122860B - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
SD11 Shunt 12V 4000 rpm - 1112125SH - parvalux by maxon
Specs
DC Construction Shunt Wound; Series Wound
Standard DC Voltage 12V
Output Power 0.1675 HP
View Details