parvalux by maxon PM8 – S Box Range PM8-S

Description
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM • Torque 0.1 - 150 Nm • Power 23 - 750 Watts The Parvalux PM8 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V – 220V DC and output power up to 25 Watts. It is rated for nominal continuous torque up to 0.08 Nm (S1) and maximum intermittent torque up to 0.11 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote
Description
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM • Torque 0.1 - 150 Nm • Power 23 - 750 Watts The Parvalux PM8 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V – 220V DC and output power up to 25 Watts. It is rated for nominal continuous torque up to 0.08 Nm (S1) and maximum intermittent torque up to 0.11 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Parvalux PM8 is a permanent magnet DC motor with a 56 mm frame and 24 mm stack length, designed for applications requiring consistent torque and speed control. It is rated for a nominal continuous power of 25 W and a nominal continuous torque of 0.078 Nm (S1), with a maximum intermittent torque of 0.11 Nm (S2-15 min). The motor operates across voltages from 12 V to 220 V DC, with corresponding nominal speeds of 3000 rpm across all variants. It has an IP54 rating, Class F insulation, and is reversible. The rotor inertia is 523 gcm², and the weight is 0.6 kg. The encapsulated enclosure ensures suitability for industrial environments. Custom shafts, windings, and mounting options are available upon request.

Datasheet Summary
Powered by GS/AI

The Parvalux PM8 is a permanent magnet DC motor with a 56 mm frame and 24 mm stack length, designed for applications requiring consistent torque and speed control. It is rated for a nominal continuous power of 25 W and a nominal continuous torque of 0.078 Nm (S1), with a maximum intermittent torque of 0.11 Nm (S2-15 min). The motor operates across voltages from 12 V to 220 V DC, with corresponding nominal speeds of 3000 rpm across all variants. It has an IP54 rating, Class F insulation, and is reversible. The rotor inertia is 523 gcm², and the weight is 0.6 kg. The encapsulated enclosure ensures suitability for industrial environments. Custom shafts, windings, and mounting options are available upon request.

Suppliers

Company
Product
Description
Supplier Links
PM8 – S Box Range - PM8-S - parvalux by maxon
Taunton, MA, United States
PM8 – S Box Range
PM8-S
PM8 – S Box Range PM8-S
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM • Torque 0.1 - 150 Nm • Power 23 - 750 Watts The Parvalux PM8 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V – 220V DC and output power up to 25 Watts. It is rated for nominal continuous torque up to 0.08 Nm (S1) and maximum intermittent torque up to 0.11 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges:
• Speed 0.2 - 1390 RPM
• Torque 0.1 - 150 Nm
• Power 23 - 750 Watts

The Parvalux PM8 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V – 220V DC and output power up to 25 Watts. It is rated for nominal continuous torque up to 0.08 Nm (S1) and maximum intermittent torque up to 0.11 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category DC Motors
Product Number PM8-S
Product Name PM8 – S Box Range
Commutation Brush
DC Construction Permanent Magnet
Output Power 0.0335 HP
Continuous Current 0.7600 to 3.6 amps
Continuous Torque 1.9 to 17.7 In-lbs (2.24 to 20.41 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

EPM63-100 48V 3000 RPM - E6310-3K48 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
View Details
SD12 Shunt Range - SD12 Shunt - parvalux by maxon
Specs
DC Construction Shunt Wound; Series Wound
Output Power 0.0804 to 0.2010 HP
Continuous Torque 2.6 to 3.5 In-lbs (2.96 to 4.08 kg-cm)
View Details
SD1 Series 24V 50W - 12450S - parvalux by maxon
Specs
DC Construction Series Wound
Standard DC Voltage 24V
Output Power 0.0670 HP
View Details
BRx90-50 24V 3000RPM – GB12 60:1 Bronze - 781103-735902 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 24V
View Details