parvalux by maxon SD12 Shunt Range SD12 Shunt

Description
Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. The SD12 Shunt Range is a series-wound AC/DC motor that features a motor speed between 2000 and 4000 rpm. The motor comes in 12 and 24V variations and has a watt output range of 60 – 150W. The SD12 series works continuously between 0.29 and 0.40 Nm of torque, the motor can then be paired with a Parvalux gearbox for increased torque demands. The motor weighs 3.5 Kg and is rated at IP50 to protect the motor against dust and water to ensure a long life span.
Request a Quote
Description
Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. The SD12 Shunt Range is a series-wound AC/DC motor that features a motor speed between 2000 and 4000 rpm. The motor comes in 12 and 24V variations and has a watt output range of 60 – 150W. The SD12 series works continuously between 0.29 and 0.40 Nm of torque, the motor can then be paired with a Parvalux gearbox for increased torque demands. The motor weighs 3.5 Kg and is rated at IP50 to protect the motor against dust and water to ensure a long life span.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SD12 Shunt Range - SD12 Shunt - parvalux by maxon
Taunton, MA, United States
SD12 Shunt Range
SD12 Shunt
SD12 Shunt Range SD12 Shunt
Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. The SD12 Shunt Range is a series-wound AC/DC motor that features a motor speed between 2000 and 4000 rpm. The motor comes in 12 and 24V variations and has a watt output range of 60 – 150W. The SD12 series works continuously between 0.29 and 0.40 Nm of torque, the motor can then be paired with a Parvalux gearbox for increased torque demands. The motor weighs 3.5 Kg and is rated at IP50 to protect the motor against dust and water to ensure a long life span.

Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation.

The SD12 Shunt Range is a series-wound AC/DC motor that features a motor speed between 2000 and 4000 rpm. The motor comes in 12 and 24V variations and has a watt output range of 60 – 150W. The SD12 series works continuously between 0.29 and 0.40 Nm of torque, the motor can then be paired with a Parvalux gearbox for increased torque demands. The motor weighs 3.5 Kg and is rated at IP50 to protect the motor against dust and water to ensure a long life span.

Supplier's Site

Technical Specifications

  parvalux by maxon
Product Category DC Motors
Product Number SD12 Shunt
Product Name SD12 Shunt Range
DC Construction Shunt Wound; Series Wound
Output Power 0.0804 to 0.2010 HP
Continuous Torque 2.6 to 3.5 In-lbs (2.96 to 4.08 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

PM7 24V 3000 RPM - 775283 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 24V
View Details
PBL60-50 24V 3000 RPM - 776618 - parvalux by maxon
Specs
Commutation Brushless
Standard DC Voltage 24V
Torque Constant 9.91 in-oz/amp (70 mN-m/amp)
View Details
PBL60-70 24V 3000 RPM – GB28 15:1 Bronze - 6070242815B - parvalux by maxon
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 0.2104 HP
View Details
PM11 40V 3000 RPM - 775330 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Torque Constant 14.16 in-oz/amp (100 mN-m/amp)
View Details