Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation.
This SD1 Series motor features a speed of 4000 rpm and is available in 24 volts. The motor also outputs 0.12 Nm of continuous torque. The motor is available in VENT and TENC enclosures which can give you up to IP50 or IP54 rating with a terminal box. This lightweight motor can be paired with a Parvalux gearbox for increased torque demands.
| parvalux by maxon | |
|---|---|
| Product Category | DC Motors |
| Product Number | 12450S |
| Product Name | SD1 Series 24V 50W |
| DC Construction | Series Wound |
| Standard DC Voltage | 24V |
| Output Power | 0.0670 HP |
| Continuous Torque | 1.1 In-lbs (1.22 kg-cm) |