parvalux by maxon BRx90-50 24V 3000RPM – GB12 60:1 Bronze 781103-735902

Description
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM • Torque 0.1 - 150 Nm • Power 23 - 750 Watts The Parvalux BRx90-50-GB12 is part of our modular range, with this particular combination utlising a 24V, 3000 RPM DC motor and a composite gear, 60:1 ratio right-ange gearbox. The pairing of this motor and gearbox offers 50 rpm and up to 35.1 Nm of torque in intermittent operation (S2 – 15 minutes). As part of the modular range, you can also add accessories such as brakes, encoders, and shaft extension kits to fine tune your combination to perfectly meet the requirements of your application.
Request a Quote
Description
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM • Torque 0.1 - 150 Nm • Power 23 - 750 Watts The Parvalux BRx90-50-GB12 is part of our modular range, with this particular combination utlising a 24V, 3000 RPM DC motor and a composite gear, 60:1 ratio right-ange gearbox. The pairing of this motor and gearbox offers 50 rpm and up to 35.1 Nm of torque in intermittent operation (S2 – 15 minutes). As part of the modular range, you can also add accessories such as brakes, encoders, and shaft extension kits to fine tune your combination to perfectly meet the requirements of your application.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BRx90-50 is a 90 mm frame, 50 mm stack PMDC motor designed for continuous operation at 3000 rpm with nominal power of 210 W at 24 V. It offers a nominal continuous torque of 0.67 Nm and a stall torque of 5.61 Nm, with a terminal resistance of 0.294 Ω and maximum efficiency of 81%. The motor features an IP54 enclosure, Class F insulation, and reversible operation. When paired with the GB12 gearbox, the assembly adds approximately 110 mm in length, resulting in a 60:1 reduction ratio. Rotor inertia is 6.57 × 10⁻⁴ kg·cm², and weight is 3.60 kg. The unit supports integration with optional brakes, encoders, and shaft extensions.

Datasheet Summary
Powered by GS/AI

The BRx90-50 is a 90 mm frame, 50 mm stack PMDC motor designed for continuous operation at 3000 rpm with nominal power of 210 W at 24 V. It offers a nominal continuous torque of 0.67 Nm and a stall torque of 5.61 Nm, with a terminal resistance of 0.294 Ω and maximum efficiency of 81%. The motor features an IP54 enclosure, Class F insulation, and reversible operation. When paired with the GB12 gearbox, the assembly adds approximately 110 mm in length, resulting in a 60:1 reduction ratio. Rotor inertia is 6.57 × 10⁻⁴ kg·cm², and weight is 3.60 kg. The unit supports integration with optional brakes, encoders, and shaft extensions.

Suppliers

Company
Product
Description
Supplier Links
BRx90-50 24V 3000RPM – GB12 60:1 Bronze - 781103-735902 - parvalux by maxon
Taunton, MA, United States
BRx90-50 24V 3000RPM – GB12 60:1 Bronze
781103-735902
BRx90-50 24V 3000RPM – GB12 60:1 Bronze 781103-735902
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM • Torque 0.1 - 150 Nm • Power 23 - 750 Watts The Parvalux BRx90-50-GB12 is part of our modular range, with this particular combination utlising a 24V, 3000 RPM DC motor and a composite gear, 60:1 ratio right-ange gearbox. The pairing of this motor and gearbox offers 50 rpm and up to 35.1 Nm of torque in intermittent operation (S2 – 15 minutes). As part of the modular range, you can also add accessories such as brakes, encoders, and shaft extension kits to fine tune your combination to perfectly meet the requirements of your application.

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges:
• Speed 0.2 - 1390 RPM
• Torque 0.1 - 150 Nm
• Power 23 - 750 Watts

The Parvalux BRx90-50-GB12 is part of our modular range, with this particular combination utlising a 24V, 3000 RPM DC motor and a composite gear, 60:1 ratio right-ange gearbox. The pairing of this motor and gearbox offers 50 rpm and up to 35.1 Nm of torque in intermittent operation (S2 – 15 minutes). As part of the modular range, you can also add accessories such as brakes, encoders, and shaft extension kits to fine tune your combination to perfectly meet the requirements of your application.

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category DC Motors
Product Number 781103-735902
Product Name BRx90-50 24V 3000RPM – GB12 60:1 Bronze
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 24V
Output Power 0.2814 HP
Continuous Torque 132.7 In-lbs (153 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

PM6 40V 3000 RPM - 775123 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Torque Constant 14.16 in-oz/amp (100 mN-m/amp)
View Details
PM10 220V 3000 RPM - 775326 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Torque Constant 76.46 in-oz/amp (540 mN-m/amp)
View Details
BRx90-75 24V 3000RPM – GB9 60:1 Composite - 781107-735896 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 24V
View Details
PM8 48V 3000 RPM – S Box 30:1 Composite - 848S30C - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
View Details