parvalux by maxon PM7 – S Box Range PM7-S

Description
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM • Torque 0.1 - 150 Nm • Power 23 - 750 Watts The Parvalux PM7 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V – 48V DC and output power up to 15 Watts. It is rated for nominal continuous torque up to 0.05 Nm (S1) and maximum intermittent torque up to 0.08 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote Datasheet
Description
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM • Torque 0.1 - 150 Nm • Power 23 - 750 Watts The Parvalux PM7 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V – 48V DC and output power up to 15 Watts. It is rated for nominal continuous torque up to 0.05 Nm (S1) and maximum intermittent torque up to 0.08 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PM7 – S Box Range - PM7-S - parvalux by maxon
Taunton, MA, United States
PM7 – S Box Range
PM7-S
PM7 – S Box Range PM7-S
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM • Torque 0.1 - 150 Nm • Power 23 - 750 Watts The Parvalux PM7 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V – 48V DC and output power up to 15 Watts. It is rated for nominal continuous torque up to 0.05 Nm (S1) and maximum intermittent torque up to 0.08 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges:
• Speed 0.2 - 1390 RPM
• Torque 0.1 - 150 Nm
• Power 23 - 750 Watts

The Parvalux PM7 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V – 48V DC and output power up to 15 Watts. It is rated for nominal continuous torque up to 0.05 Nm (S1) and maximum intermittent torque up to 0.08 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category DC Motors
Product Number PM7-S
Product Name PM7 – S Box Range
Commutation Brush
DC Construction Permanent Magnet
Output Power 0.0201 HP
Continuous Current 0.6200 to 2.11 amps
Continuous Torque 1.4 to 14.2 In-lbs (1.63 to 16.33 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

EPM50 – GB12 Range - EPM50-GB12 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Output Power 0.1260 to 0.2024 HP
View Details
EPM50-38 48V 3000 RPM – GB12 30:1 Bronze - 5038481230B - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
View Details
BRx70-60 24V 3000RPM – GB12 30:1 Bronze - 781096-735901 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 24V
View Details
PM7 12V 3000 RPM – S Box 30:1 Bronze - 712S30B - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details