parvalux by maxon PM90-180 24V 9018024

Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm Motor Design The 2-pole bi-directional PM90-180 is enclosed and sealed to IP54, protecting it from dust particles and water spray. Built-to-class F insulation means it can operate in extreme temperatures. This range operates between 24 volts and rotates at 3000 rpm. With a stack length of 75 mm and an overall motor length of 183 mm, the motor has an output power of 283 watts and produces 0.9 Nm of continuous torque.
Request a Quote
Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm Motor Design The 2-pole bi-directional PM90-180 is enclosed and sealed to IP54, protecting it from dust particles and water spray. Built-to-class F insulation means it can operate in extreme temperatures. This range operates between 24 volts and rotates at 3000 rpm. With a stack length of 75 mm and an overall motor length of 183 mm, the motor has an output power of 283 watts and produces 0.9 Nm of continuous torque.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PM90-180 is a 2-pole, enclosed PMDC motor with an IP54 rating and Class F insulation, designed for continuous duty in industrial applications. This variant operates at 24 V, with a nominal speed of 3000 rpm, nominal power of 283 W, and continuous torque of 0.9 Nm. The motor has a 75 mm stack length, a 90 mm frame diameter, and weighs 4.00 kg. Terminal resistance is 0.312 Ω, stall current is 93.0 A, and stall torque is 6.14 Nm. Maximum efficiency is 79%, with a torque constant of 0.07 Nm/A and speed constant of 135.9 rpm/V. Rotor inertia is 8.65 × 10⁻⁴ kgcm². Radial load capacity is 200 N at 15 mm from the flange.

Datasheet Summary
Powered by GS/AI

The PM90-180 is a 2-pole, enclosed PMDC motor with an IP54 rating and Class F insulation, designed for continuous duty in industrial applications. This variant operates at 24 V, with a nominal speed of 3000 rpm, nominal power of 283 W, and continuous torque of 0.9 Nm. The motor has a 75 mm stack length, a 90 mm frame diameter, and weighs 4.00 kg. Terminal resistance is 0.312 Ω, stall current is 93.0 A, and stall torque is 6.14 Nm. Maximum efficiency is 79%, with a torque constant of 0.07 Nm/A and speed constant of 135.9 rpm/V. Rotor inertia is 8.65 × 10⁻⁴ kgcm². Radial load capacity is 200 N at 15 mm from the flange.

Suppliers

Company
Product
Description
Supplier Links
PM90-180 24V - 9018024 - parvalux by maxon
Taunton, MA, United States
PM90-180 24V
9018024
PM90-180 24V 9018024
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm Motor Design The 2-pole bi-directional PM90-180 is enclosed and sealed to IP54, protecting it from dust particles and water spray. Built-to-class F insulation means it can operate in extreme temperatures. This range operates between 24 volts and rotates at 3000 rpm. With a stack length of 75 mm and an overall motor length of 183 mm, the motor has an output power of 283 watts and produces 0.9 Nm of continuous torque.

Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution.
• Speed: 1000 - 5000 RPM
• Power: Up to 600 Watts
• Continuous torque: 0.038 - 1.2 Nm

Motor Design The 2-pole bi-directional PM90-180 is enclosed and sealed to IP54, protecting it from dust particles and water spray. Built-to-class F insulation means it can operate in extreme temperatures. This range operates between 24 volts and rotates at 3000 rpm. With a stack length of 75 mm and an overall motor length of 183 mm, the motor has an output power of 283 watts and produces 0.9 Nm of continuous torque.

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category DC Motors
Product Number 9018024
Product Name PM90-180 24V
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 24V
Torque Constant 9.91 in-oz/amp (70 mN-m/amp)
Output Power 0.3793 HP
Unlock Full Specs
to access all available technical data

Similar Products

BRx70-60 12V 3000RPM – GB12 30:1 Bronze - 781095-735901 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
SD12 Shunt 24V 150W - 1224150SH - parvalux by maxon
Specs
DC Construction Shunt Wound; Series Wound
Standard DC Voltage 24V
Output Power 0.2010 HP
View Details
PM6 - PM6 - parvalux by maxon
parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Torque Constant 3.82 to 77.88 in-oz/amp (27 to 550 mN-m/amp)
View Details
EPM63-100 Fan Cooled 24V 3000 RPM - V6310-3K24 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 24V
View Details