parvalux by maxon PM70-146 24V 7014624

Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm Motor Design The 2-pole bi-directional PM70-146 is enclosed and sealed to IP54, protecting it from dust particles and water spray. Built-to-class F insulation means it can operate in extreme temperatures. This motor operates at 24 volts and rotates at 3000 rpm. With a stack length of 60 mm and an overall motor length of 146 mm, the motor has an output power of 157 watts and produces 0.5 Nm of continuous torque.
Request a Quote
Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm Motor Design The 2-pole bi-directional PM70-146 is enclosed and sealed to IP54, protecting it from dust particles and water spray. Built-to-class F insulation means it can operate in extreme temperatures. This motor operates at 24 volts and rotates at 3000 rpm. With a stack length of 60 mm and an overall motor length of 146 mm, the motor has an output power of 157 watts and produces 0.5 Nm of continuous torque.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PM70-146 is a 2-pole, enclosed, IP54-rated PMDC motor with a 70 mm frame and 60 mm stack length, designed for applications requiring continuous torque of 0.5 Nm at 3000 rpm. It operates at 24 V with a nominal power of 157 W, a nominal current of 9.0 A, and a stall torque of 2.8 Nm. The motor has a terminal resistance of 0.36 Ω, a torque constant of 0.060 Nm/A, and a maximum efficiency of 79%. Weight is 2.25 kg, insulation class is F, and reversal is supported. Radial load capacity is 200 N at 15 mm from the flange.

Datasheet Summary
Powered by GS/AI

The PM70-146 is a 2-pole, enclosed, IP54-rated PMDC motor with a 70 mm frame and 60 mm stack length, designed for applications requiring continuous torque of 0.5 Nm at 3000 rpm. It operates at 24 V with a nominal power of 157 W, a nominal current of 9.0 A, and a stall torque of 2.8 Nm. The motor has a terminal resistance of 0.36 Ω, a torque constant of 0.060 Nm/A, and a maximum efficiency of 79%. Weight is 2.25 kg, insulation class is F, and reversal is supported. Radial load capacity is 200 N at 15 mm from the flange.

Suppliers

Company
Product
Description
Supplier Links
PM70-146 24V - 7014624 - parvalux by maxon
Taunton, MA, United States
PM70-146 24V
7014624
PM70-146 24V 7014624
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm Motor Design The 2-pole bi-directional PM70-146 is enclosed and sealed to IP54, protecting it from dust particles and water spray. Built-to-class F insulation means it can operate in extreme temperatures. This motor operates at 24 volts and rotates at 3000 rpm. With a stack length of 60 mm and an overall motor length of 146 mm, the motor has an output power of 157 watts and produces 0.5 Nm of continuous torque.

Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution.
• Speed: 1000 - 5000 RPM
• Power: Up to 600 Watts
• Continuous torque: 0.038 - 1.2 Nm

Motor Design The 2-pole bi-directional PM70-146 is enclosed and sealed to IP54, protecting it from dust particles and water spray. Built-to-class F insulation means it can operate in extreme temperatures. This motor operates at 24 volts and rotates at 3000 rpm. With a stack length of 60 mm and an overall motor length of 146 mm, the motor has an output power of 157 watts and produces 0.5 Nm of continuous torque.

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category DC Motors
Product Number 7014624
Product Name PM70-146 24V
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 24V
Torque Constant 8.5 in-oz/amp (60 mN-m/amp)
Output Power 0.2104 HP
Unlock Full Specs
to access all available technical data

Similar Products

EPM50-50 48V 3000RPM - 5050483 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
View Details
EPM50-38 12V 3000 RPM – GB12 12.5:1 Composite - 5038121212C - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
BRx70-40 12V 3000RPM – GB12 60:1 Bronze - 781092-735902 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
BRx70-60 24V 3000RPM – GB12 60:1 Bronze - 781096-735902 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 24V
View Details