parvalux by maxon EPM50-63 48V 3000 RPM – GB12 30:1 Bronze 5063481230B

Description
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM • Torque 0.1 - 150 Nm • Power 23 - 750 Watts The Parvalux EPM50-63 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V – 48V DC and output power up to 94 Watts. When combined with our GB12 gearbox, the wide selection of gear ratios, as well as the choice of bronze or composite gears, allows for a nominal continuous output torque of up to 18.0 Nm (S1) and maximum intermittent torque of up to 29.0 Nm (S3). Contact our sales team today to discuss the additional options available with this unit, including brakes, encoders, output shaft customisation, etc.
Request a Quote
Description
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM • Torque 0.1 - 150 Nm • Power 23 - 750 Watts The Parvalux EPM50-63 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V – 48V DC and output power up to 94 Watts. When combined with our GB12 gearbox, the wide selection of gear ratios, as well as the choice of bronze or composite gears, allows for a nominal continuous output torque of up to 18.0 Nm (S1) and maximum intermittent torque of up to 29.0 Nm (S3). Contact our sales team today to discuss the additional options available with this unit, including brakes, encoders, output shaft customisation, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EPM50-63 is a permanent magnet DC motor with a 73 mm frame and 63 mm stack length, designed for applications requiring consistent torque and speed control. It operates at nominal voltages of 12V, 24V, 40V, or 48V, with a fixed nominal speed of 3000 rpm and a nominal continuous torque of 0.48 Nm. The motor has a 48V variant with a terminal resistance of 1.86 Ω and a stall current of 26 A. It meets EN60034-1:2010 performance tolerances, has an IP44 rating, Class F insulation, and is reversible. When paired with the GB12 gearbox, it achieves a nominal continuous output torque of up to 18.0 Nm (S1) and maximum intermittent torque of 29.0 Nm (S3). The motor weighs 2.15 kg and has a rotor inertia of 2.48 × 10⁻⁴ kg·cm². The GB12 gearbox adds 110 mm to the overall length.

Datasheet Summary
Powered by GS/AI

The EPM50-63 is a permanent magnet DC motor with a 73 mm frame and 63 mm stack length, designed for applications requiring consistent torque and speed control. It operates at nominal voltages of 12V, 24V, 40V, or 48V, with a fixed nominal speed of 3000 rpm and a nominal continuous torque of 0.48 Nm. The motor has a 48V variant with a terminal resistance of 1.86 Ω and a stall current of 26 A. It meets EN60034-1:2010 performance tolerances, has an IP44 rating, Class F insulation, and is reversible. When paired with the GB12 gearbox, it achieves a nominal continuous output torque of up to 18.0 Nm (S1) and maximum intermittent torque of 29.0 Nm (S3). The motor weighs 2.15 kg and has a rotor inertia of 2.48 × 10⁻⁴ kg·cm². The GB12 gearbox adds 110 mm to the overall length.

Suppliers

Company
Product
Description
Supplier Links
EPM50-63 48V 3000 RPM – GB12 30:1 Bronze - 5063481230B - parvalux by maxon
Taunton, MA, United States
EPM50-63 48V 3000 RPM – GB12 30:1 Bronze
5063481230B
EPM50-63 48V 3000 RPM – GB12 30:1 Bronze 5063481230B
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM • Torque 0.1 - 150 Nm • Power 23 - 750 Watts The Parvalux EPM50-63 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V – 48V DC and output power up to 94 Watts. When combined with our GB12 gearbox, the wide selection of gear ratios, as well as the choice of bronze or composite gears, allows for a nominal continuous output torque of up to 18.0 Nm (S1) and maximum intermittent torque of up to 29.0 Nm (S3). Contact our sales team today to discuss the additional options available with this unit, including brakes, encoders, output shaft customisation, etc.

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges:
• Speed 0.2 - 1390 RPM
• Torque 0.1 - 150 Nm
• Power 23 - 750 Watts

The Parvalux EPM50-63 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V – 48V DC and output power up to 94 Watts. When combined with our GB12 gearbox, the wide selection of gear ratios, as well as the choice of bronze or composite gears, allows for a nominal continuous output torque of up to 18.0 Nm (S1) and maximum intermittent torque of up to 29.0 Nm (S3). Contact our sales team today to discuss the additional options available with this unit, including brakes, encoders, output shaft customisation, etc.

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category DC Motors
Product Number 5063481230B
Product Name EPM50-63 48V 3000 RPM – GB12 30:1 Bronze
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
Output Power 0.2024 HP
Continuous Current 4.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

EPM50-25 24V 3000RPM - 5025243 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 24V
View Details
PM8 48V 3000 RPM – S Box 4:1 Composite - 848S4C - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
View Details
SD1 Series 12V 25W - 11225S - parvalux by maxon
Specs
DC Construction Series Wound
Standard DC Voltage 12V
Output Power 0.0335 HP
View Details
EPM63-50 12V 3000 RPM - E6350-3K12 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details