parvalux by maxon LWS 115:1 Spur / 30:1 Worm Composite LWS-115S30W

Description
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. This LWS 115:1 Spur / 30:1 Worm gearbox is available with composite gears and weighs 3.9 kg. It can produce up to 100 Nm of continuous torque and offers efficiencies of up to 85%. The powerful gearbox can be used within multiple applications and is compatible with AC, BLDC, and PMDC motors. For more information, please contact our expert team.
Request a Quote
Description
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. This LWS 115:1 Spur / 30:1 Worm gearbox is available with composite gears and weighs 3.9 kg. It can produce up to 100 Nm of continuous torque and offers efficiencies of up to 85%. The powerful gearbox can be used within multiple applications and is compatible with AC, BLDC, and PMDC motors. For more information, please contact our expert team.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LWS 115:1 Spur / 30:1 Worm Composite - LWS-115S30W - parvalux by maxon
Taunton, MA, United States
LWS 115:1 Spur / 30:1 Worm Composite
LWS-115S30W
LWS 115:1 Spur / 30:1 Worm Composite LWS-115S30W
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. This LWS 115:1 Spur / 30:1 Worm gearbox is available with composite gears and weighs 3.9 kg. It can produce up to 100 Nm of continuous torque and offers efficiencies of up to 85%. The powerful gearbox can be used within multiple applications and is compatible with AC, BLDC, and PMDC motors. For more information, please contact our expert team.

Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options.

This LWS 115:1 Spur / 30:1 Worm gearbox is available with composite gears and weighs 3.9 kg. It can produce up to 100 Nm of continuous torque and offers efficiencies of up to 85%. The powerful gearbox can be used within multiple applications and is compatible with AC, BLDC, and PMDC motors. For more information, please contact our expert team.

Supplier's Site

Technical Specifications

  parvalux by maxon
Product Category Gearboxes and Gearheads
Product Number LWS-115S30W
Product Name LWS 115:1 Spur / 30:1 Worm Composite
Gearing Spur; Worm
Gear Ratio 3450 (X : 1)
Rated Output Torque 885 In-lbs (1020 kg-cm)
Backlash 50 to 75 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

MIW 36:1 Bronze - MIW-36B - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 36 (X : 1)
Rated Output Torque 248 In-lbs (286 kg-cm)
View Details
LIW 240:1 Composite - LIW-240B - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 240 (X : 1)
Rated Output Torque 398 In-lbs (459 kg-cm)
View Details
MWS 6:1 Spur / 4:1 Worm Composite - MWS-6S4W - parvalux by maxon
Specs
Gearing Spur; Worm
Gear Ratio 24 (X : 1)
Rated Output Torque 79.65 In-lbs (91.84 kg-cm)
View Details
GB58 15:1 Composite - 5815C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 15 (X : 1)
Rated Output Torque 35.4 In-lbs (40.82 kg-cm)
View Details