parvalux by maxon MIW 36:1 Bronze MIW-36B

Description
Parvalux inline gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The Parvalux MIW 36:1 Bronze offers 28 Nm of torque and up to 55% efficiency. Compatible with a range of our AC and DC motors, and offering a wide selection of customisation options, the MIW can meet your exact specification. Contact your local sales engineer to discuss your requirements.
Request a Quote
Description
Parvalux inline gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The Parvalux MIW 36:1 Bronze offers 28 Nm of torque and up to 55% efficiency. Compatible with a range of our AC and DC motors, and offering a wide selection of customisation options, the MIW can meet your exact specification. Contact your local sales engineer to discuss your requirements.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MIW 36:1 Bronze - MIW-36B - parvalux by maxon
Taunton, MA, United States
MIW 36:1 Bronze
MIW-36B
MIW 36:1 Bronze MIW-36B
Parvalux inline gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The Parvalux MIW 36:1 Bronze offers 28 Nm of torque and up to 55% efficiency. Compatible with a range of our AC and DC motors, and offering a wide selection of customisation options, the MIW can meet your exact specification. Contact your local sales engineer to discuss your requirements.

Parvalux inline gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options.

The Parvalux MIW 36:1 Bronze offers 28 Nm of torque and up to 55% efficiency. Compatible with a range of our AC and DC motors, and offering a wide selection of customisation options, the MIW can meet your exact specification. Contact your local sales engineer to discuss your requirements.

Supplier's Site

Technical Specifications

  parvalux by maxon
Product Category Gearboxes and Gearheads
Product Number MIW-36B
Product Name MIW 36:1 Bronze
Gearing Worm
Gear Ratio 36 (X : 1)
Rated Output Torque 248 In-lbs (286 kg-cm)
Backlash 50 to 75 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

MIW 36:1 Composite - MIW-36C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 36 (X : 1)
Rated Output Torque 150 In-lbs (173 kg-cm)
View Details
SIW 25:1 Bronze - SIW-1350B - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 1350 (X : 1)
Rated Output Torque 61.95 In-lbs (71.43 kg-cm)
View Details
GB12 15:1 Bronze - 735900 - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 15 (X : 1)
Rated Output Torque 265 In-lbs (306 kg-cm)
View Details
GB12 30:1 Composite - GB12-30C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 30 (X : 1)
Rated Output Torque 177 In-lbs (204 kg-cm)
View Details