parvalux by maxon LWS 6:1 Spur / 8:1 Worm Composite LWS-6S8W

Description
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. This LWS 6:1 Spur / 8:1 Worm gearbox is available with composite gears and weighs 3.9 kg. It can produce up to 45 Nm of continuous torque and offers efficiencies of up to 85%. The powerful gearbox can be used within multiple applications and is compatible with AC, BLDC, and PMDC motors. For more information, please contact our expert team.
Request a Quote
Description
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. This LWS 6:1 Spur / 8:1 Worm gearbox is available with composite gears and weighs 3.9 kg. It can produce up to 45 Nm of continuous torque and offers efficiencies of up to 85%. The powerful gearbox can be used within multiple applications and is compatible with AC, BLDC, and PMDC motors. For more information, please contact our expert team.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LWS 6:1 Spur / 8:1 Worm Composite - LWS-6S8W - parvalux by maxon
Taunton, MA, United States
LWS 6:1 Spur / 8:1 Worm Composite
LWS-6S8W
LWS 6:1 Spur / 8:1 Worm Composite LWS-6S8W
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. This LWS 6:1 Spur / 8:1 Worm gearbox is available with composite gears and weighs 3.9 kg. It can produce up to 45 Nm of continuous torque and offers efficiencies of up to 85%. The powerful gearbox can be used within multiple applications and is compatible with AC, BLDC, and PMDC motors. For more information, please contact our expert team.

Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options.

This LWS 6:1 Spur / 8:1 Worm gearbox is available with composite gears and weighs 3.9 kg. It can produce up to 45 Nm of continuous torque and offers efficiencies of up to 85%. The powerful gearbox can be used within multiple applications and is compatible with AC, BLDC, and PMDC motors. For more information, please contact our expert team.

Supplier's Site

Technical Specifications

  parvalux by maxon
Product Category Gearboxes and Gearheads
Product Number LWS-6S8W
Product Name LWS 6:1 Spur / 8:1 Worm Composite
Gearing Spur; Worm
Gear Ratio 48 (X : 1)
Rated Output Torque 398 In-lbs (459 kg-cm)
Backlash 50 to 75 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

GB12 12.5:1 Bronze - GB12-12.5B - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 12.5 (X : 1)
Rated Output Torque 265 In-lbs (306 kg-cm)
View Details
GB80 54:1 - GB8054 - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 54 (X : 1)
Rated Output Torque 61.95 In-lbs (71.43 kg-cm)
View Details
GB12 15:1 Bronze - 735900 - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 15 (X : 1)
Rated Output Torque 265 In-lbs (306 kg-cm)
View Details
SIW 36:1 Composite - SIW-36C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 36 (X : 1)
Rated Output Torque 61.95 In-lbs (71.43 kg-cm)
View Details