parvalux by maxon LWS 25:1 Spur / 13:1 Worm Composite LWS-25S13W

Description
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. This LWS 25:1 Spur / 13:1 Worm gearbox is available with composite gears and weighs 3.9 kg. It can produce up to 62 Nm of continuous torque and offers efficiencies of up to 85%. The powerful gearbox can be used within multiple applications and is compatible with AC, BLDC, and PMDC motors. For more information, please contact our expert team.
Request a Quote
Description
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. This LWS 25:1 Spur / 13:1 Worm gearbox is available with composite gears and weighs 3.9 kg. It can produce up to 62 Nm of continuous torque and offers efficiencies of up to 85%. The powerful gearbox can be used within multiple applications and is compatible with AC, BLDC, and PMDC motors. For more information, please contact our expert team.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LWS 25:1 Spur / 13:1 Worm Composite - LWS-25S13W - parvalux by maxon
Taunton, MA, United States
LWS 25:1 Spur / 13:1 Worm Composite
LWS-25S13W
LWS 25:1 Spur / 13:1 Worm Composite LWS-25S13W
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. This LWS 25:1 Spur / 13:1 Worm gearbox is available with composite gears and weighs 3.9 kg. It can produce up to 62 Nm of continuous torque and offers efficiencies of up to 85%. The powerful gearbox can be used within multiple applications and is compatible with AC, BLDC, and PMDC motors. For more information, please contact our expert team.

Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options.

This LWS 25:1 Spur / 13:1 Worm gearbox is available with composite gears and weighs 3.9 kg. It can produce up to 62 Nm of continuous torque and offers efficiencies of up to 85%. The powerful gearbox can be used within multiple applications and is compatible with AC, BLDC, and PMDC motors. For more information, please contact our expert team.

Supplier's Site

Technical Specifications

  parvalux by maxon
Product Category Gearboxes and Gearheads
Product Number LWS-25S13W
Product Name LWS 25:1 Spur / 13:1 Worm Composite
Gearing Spur; Worm
Gear Ratio 325 (X : 1)
Rated Output Torque 549 In-lbs (633 kg-cm)
Backlash 50 to 75 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

GB28 15:1 Bronze - 735904 - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 15 (X : 1)
Rated Output Torque 44.25 In-lbs (51.02 kg-cm)
View Details
MWS 35:1 Spur / 40:1 Worm Composite - MWS-35S40W - parvalux by maxon
Specs
Gearing Spur; Worm
Gear Ratio 1400 (X : 1)
Rated Output Torque 398 In-lbs (459 kg-cm)
View Details
M Box 60:1 Composite - M60C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 60 (X : 1)
Rated Output Torque 53.1 In-lbs (61.22 kg-cm)
View Details
GB58 9:1 Composite - 5809C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 9 (X : 1)
Rated Output Torque 35.4 In-lbs (40.82 kg-cm)
View Details