parvalux by maxon SIW 16:1 Composite SIW-16C

Description
Parvalux inline gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The SIW 16:1 ratio offers 7 Nm of torque with up to 64% efficiency. Light and compact, the SIW gearbox is the perfect solution for a myriad of applications. To find out more about this gearbox, or to place an order, please contact your local sales engineer.
Request a Quote
Description
Parvalux inline gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The SIW 16:1 ratio offers 7 Nm of torque with up to 64% efficiency. Light and compact, the SIW gearbox is the perfect solution for a myriad of applications. To find out more about this gearbox, or to place an order, please contact your local sales engineer.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SIW 16:1 Composite - SIW-16C - parvalux by maxon
Taunton, MA, United States
SIW 16:1 Composite
SIW-16C
SIW 16:1 Composite SIW-16C
Parvalux inline gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The SIW 16:1 ratio offers 7 Nm of torque with up to 64% efficiency. Light and compact, the SIW gearbox is the perfect solution for a myriad of applications. To find out more about this gearbox, or to place an order, please contact your local sales engineer.

Parvalux inline gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options.

The SIW 16:1 ratio offers 7 Nm of torque with up to 64% efficiency. Light and compact, the SIW gearbox is the perfect solution for a myriad of applications. To find out more about this gearbox, or to place an order, please contact your local sales engineer.

Supplier's Site

Technical Specifications

  parvalux by maxon
Product Category Gearboxes and Gearheads
Product Number SIW-16C
Product Name SIW 16:1 Composite
Gearing Worm
Gear Ratio 16 (X : 1)
Rated Output Torque 61.95 In-lbs (71.43 kg-cm)
Backlash 50 to 75 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

GB80 72:1 - GB8072 - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 72 (X : 1)
Rated Output Torque 44.25 In-lbs (51.02 kg-cm)
View Details
S Box 10:1 Composite - S10C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 10 (X : 1)
Rated Output Torque 26.55 In-lbs (30.61 kg-cm)
View Details
M Box 30:1 Bronze - M30B - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 30 (X : 1)
Rated Output Torque 106 In-lbs (122 kg-cm)
View Details
GB80 4:1 - GB804 - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 4 (X : 1)
Rated Output Torque 70.8 In-lbs (81.63 kg-cm)
View Details