parvalux by maxon SIW Range SIW

Description
Parvalux inline gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The SIW Range offers a variety of gear ratios, ranging from 16:1 – 1350:1, and is available with both composite and bronze gears. With an output of 7 Nm of torque, as well as up 64% efficiency the SIW inline gearbox is a compact and light option for a myriad of applications. To find out more about this gearbox or to place an order please contact your local sales engineer.
Request a Quote
Description
Parvalux inline gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The SIW Range offers a variety of gear ratios, ranging from 16:1 – 1350:1, and is available with both composite and bronze gears. With an output of 7 Nm of torque, as well as up 64% efficiency the SIW inline gearbox is a compact and light option for a myriad of applications. To find out more about this gearbox or to place an order please contact your local sales engineer.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SIW Range - SIW - parvalux by maxon
Taunton, MA, United States
SIW Range
SIW
SIW Range SIW
Parvalux inline gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The SIW Range offers a variety of gear ratios, ranging from 16:1 – 1350:1, and is available with both composite and bronze gears. With an output of 7 Nm of torque, as well as up 64% efficiency the SIW inline gearbox is a compact and light option for a myriad of applications. To find out more about this gearbox or to place an order please contact your local sales engineer.

Parvalux inline gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options.

The SIW Range offers a variety of gear ratios, ranging from 16:1 – 1350:1, and is available with both composite and bronze gears. With an output of 7 Nm of torque, as well as up 64% efficiency the SIW inline gearbox is a compact and light option for a myriad of applications. To find out more about this gearbox or to place an order please contact your local sales engineer.

Supplier's Site

Technical Specifications

  parvalux by maxon
Product Category Gearboxes and Gearheads
Product Number SIW
Product Name SIW Range
Gearing Worm
Gear Ratio 16 (X : 1)
Rated Output Torque 61.95 In-lbs (71.43 kg-cm)
Backlash 50 to 75 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

MIW Range - MIW - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 16 (X : 1)
Rated Output Torque 150 to 248 In-lbs (173 to 286 kg-cm)
View Details
SWS 9:1 Spur / 4:1 Worm Composite - SWS-9S4W - parvalux by maxon
Specs
Gearing Spur; Worm
Gear Ratio 36 (X : 1)
Rated Output Torque 97.35 In-lbs (112 kg-cm)
View Details
GB36 Range - GB36 - parvalux by maxon
parvalux by maxon
Specs
Gearing Spur; Worm
Gear Ratio 24 (X : 1)
Rated Output Torque 79.65 to 398 In-lbs (91.84 to 459 kg-cm)
View Details
GB12 60:1 Composite - GB12-60C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 60 (X : 1)
Rated Output Torque 177 In-lbs (204 kg-cm)
View Details