parvalux by maxon EPM63-100 40V 3000 RPM E6310-3K40

Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux EPM63-100 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V ? 48V DC and output power up to 377 Watts. It is rated for continuous torque up to 1.2 Nm (S1) and maximum intermittent torque up to 1.9 Nm (S2 – 15 mins). It offers up to 78% efficiency. This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote
Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux EPM63-100 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V ? 48V DC and output power up to 377 Watts. It is rated for continuous torque up to 1.2 Nm (S1) and maximum intermittent torque up to 1.9 Nm (S2 – 15 mins). It offers up to 78% efficiency. This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EPM63-100 is a permanent magnet DC motor with a 90 mm frame and 100 mm stack length, designed for applications requiring continuous torque up to 1.2 Nm and intermittent torque up to 1.9 Nm. The E6310-3K40 variant operates at 40 V nominal voltage, delivers 377 W nominal power, and runs at 3000 rpm under nominal load. It has a nominal continuous current of 13.1 A, stall torque of 7.5 Nm, and maximum efficiency of 78%. The motor features a 4-pole design, IP44 enclosure, Class F insulation, and is reversible. Rotor inertia is 9.64 × 10⁻⁴ kg/cm², terminal phase-to-phase resistance is 0.520 Ω, and the motor weighs 4.5 kg.

Datasheet Summary
Powered by GS/AI

The EPM63-100 is a permanent magnet DC motor with a 90 mm frame and 100 mm stack length, designed for applications requiring continuous torque up to 1.2 Nm and intermittent torque up to 1.9 Nm. The E6310-3K40 variant operates at 40 V nominal voltage, delivers 377 W nominal power, and runs at 3000 rpm under nominal load. It has a nominal continuous current of 13.1 A, stall torque of 7.5 Nm, and maximum efficiency of 78%. The motor features a 4-pole design, IP44 enclosure, Class F insulation, and is reversible. Rotor inertia is 9.64 × 10⁻⁴ kg/cm², terminal phase-to-phase resistance is 0.520 Ω, and the motor weighs 4.5 kg.

Suppliers

Company
Product
Description
Supplier Links
EPM63-100 40V 3000 RPM - E6310-3K40 - parvalux by maxon
Taunton, MA, United States
EPM63-100 40V 3000 RPM
E6310-3K40
EPM63-100 40V 3000 RPM E6310-3K40
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux EPM63-100 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V ? 48V DC and output power up to 377 Watts. It is rated for continuous torque up to 1.2 Nm (S1) and maximum intermittent torque up to 1.9 Nm (S2 – 15 mins). It offers up to 78% efficiency. This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution.
• Speed: 1000 - 5000 RPM
• Power: Up to 600 Watts
• Continuous torque: 0.038 - 1.2 Nm

The Parvalux EPM63-100 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V ? 48V DC and output power up to 377 Watts. It is rated for continuous torque up to 1.2 Nm (S1) and maximum intermittent torque up to 1.9 Nm (S2 – 15 mins). It offers up to 78% efficiency. This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category DC Motors
Product Number E6310-3K40
Product Name EPM63-100 40V 3000 RPM
Commutation Brush
DC Construction Permanent Magnet
Torque Constant 14.16 in-oz/amp (100 mN-m/amp)
Output Power 0.5053 HP
Continuous Current 13.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

PBL60-70 24V 4000 RPM – GB28 15:1 Bronze - 776620-735904 - parvalux by maxon
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 0.2801 HP
View Details
EPM50-38 12V 3000 RPM – GB12 12.5:1 Composite - 5038121212C - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
EPM50-63 12V 3000 RPM – GB12 12.5:1 Composite - 5063121212C - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
PM6 48V 3000 RPM - 775124 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
View Details