parvalux by maxon PBL42-35 24V 4000 RPM 776616

Description
Parvalux BLDC motors are highly durable and require zero maintenance. They offer high starting torque, they're highly efficient and quiet and offer excellent power density. The Parvalux PBL42 is a brushless direct current (BLDC) motor. It is available in a range of options with voltages from 24V – 48V DC and output power up to 77 Watts. It is rated for nominal continuous torque up to 0.1 Nm (S1) and maximum intermittent torque up to 0.15 Nm (S2 – 15 mins). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote
Description
Parvalux BLDC motors are highly durable and require zero maintenance. They offer high starting torque, they're highly efficient and quiet and offer excellent power density. The Parvalux PBL42 is a brushless direct current (BLDC) motor. It is available in a range of options with voltages from 24V – 48V DC and output power up to 77 Watts. It is rated for nominal continuous torque up to 0.1 Nm (S1) and maximum intermittent torque up to 0.15 Nm (S2 – 15 mins). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PBL42-35 is a brushless DC motor with a 42 mm frame and 35 mm stack length, designed for continuous operation with a nominal torque of 0.1 Nm. The part number 776616 operates at 24 V DC, with a nominal speed of 4000 rpm, nominal current of 2.6 A, and stall torque of 0.4 Nm. It features an IP54 enclosure, Class B insulation, and a delta-wound configuration with 8 poles. Rotor inertia is 5.5 × 10⁻⁶ kg·cm², and the motor weighs 0.45 kg. Maximum efficiency is 77%, with a speed constant of 251.7 rpm/V and torque constant of 0.043 Nm/A. Radial load capacity is 130 N at 15 mm from the flange, and axial and radial play are 0.06 mm under 450 g load. Thermal operation is rated for 40 °C ambient temperature.

Datasheet Summary
Powered by GS/AI

The PBL42-35 is a brushless DC motor with a 42 mm frame and 35 mm stack length, designed for continuous operation with a nominal torque of 0.1 Nm. The part number 776616 operates at 24 V DC, with a nominal speed of 4000 rpm, nominal current of 2.6 A, and stall torque of 0.4 Nm. It features an IP54 enclosure, Class B insulation, and a delta-wound configuration with 8 poles. Rotor inertia is 5.5 × 10⁻⁶ kg·cm², and the motor weighs 0.45 kg. Maximum efficiency is 77%, with a speed constant of 251.7 rpm/V and torque constant of 0.043 Nm/A. Radial load capacity is 130 N at 15 mm from the flange, and axial and radial play are 0.06 mm under 450 g load. Thermal operation is rated for 40 °C ambient temperature.

Suppliers

Company
Product
Description
Supplier Links
PBL42-35 24V 4000 RPM - 776616 - parvalux by maxon
Taunton, MA, United States
PBL42-35 24V 4000 RPM
776616
PBL42-35 24V 4000 RPM 776616
Parvalux BLDC motors are highly durable and require zero maintenance. They offer high starting torque, they're highly efficient and quiet and offer excellent power density. The Parvalux PBL42 is a brushless direct current (BLDC) motor. It is available in a range of options with voltages from 24V – 48V DC and output power up to 77 Watts. It is rated for nominal continuous torque up to 0.1 Nm (S1) and maximum intermittent torque up to 0.15 Nm (S2 – 15 mins). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

Parvalux BLDC motors are highly durable and require zero maintenance. They offer high starting torque, they're highly efficient and quiet and offer excellent power density.

The Parvalux PBL42 is a brushless direct current (BLDC) motor. It is available in a range of options with voltages from 24V – 48V DC and output power up to 77 Watts. It is rated for nominal continuous torque up to 0.1 Nm (S1) and maximum intermittent torque up to 0.15 Nm (S2 – 15 mins). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category Brushless Motors
Product Number 776616
Product Name PBL42-35 24V 4000 RPM
Motor Type DC Motor
Standard DC Voltage 24V
Torque Constant 6.09 in-oz/amp (43 mN-m/amp)
Output Power 0.0563 HP
Continuous Current 2.6 amps
Unlock Full Specs
to access all available technical data