parvalux by maxon PM60 220V 3000 RPM 775171

Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux PM60 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12v – 220v DC and output power up to 273 Watts. It is rated for nominal continuous torque up to 0.87 Nm (S1) and maximum intermittent torque up to 1.15 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote
Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux PM60 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12v – 220v DC and output power up to 273 Watts. It is rated for nominal continuous torque up to 0.87 Nm (S1) and maximum intermittent torque up to 1.15 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Parvalux PM60 is a permanent magnet DC motor with a 76 mm frame and 81 mm stack length, designed for applications requiring continuous torque up to 0.87 Nm and intermittent torque up to 1.15 Nm. The 775171 variant operates at 220 V DC, with a nominal speed of 3000 rpm, a no-load current of 0.13 A, and a nominal continuous current of 1.8 A. It has a terminal resistance of 25.30 Ω, a torque constant of 0.530 Nm/A, and a maximum efficiency of 78%. The motor has a rotor inertia of 4600 gcm², weighs 2.9 kg, and is rated IP21 with Class F insulation. It is reversible and features a ventilated enclosure.

Datasheet Summary
Powered by GS/AI

The Parvalux PM60 is a permanent magnet DC motor with a 76 mm frame and 81 mm stack length, designed for applications requiring continuous torque up to 0.87 Nm and intermittent torque up to 1.15 Nm. The 775171 variant operates at 220 V DC, with a nominal speed of 3000 rpm, a no-load current of 0.13 A, and a nominal continuous current of 1.8 A. It has a terminal resistance of 25.30 Ω, a torque constant of 0.530 Nm/A, and a maximum efficiency of 78%. The motor has a rotor inertia of 4600 gcm², weighs 2.9 kg, and is rated IP21 with Class F insulation. It is reversible and features a ventilated enclosure.

Suppliers

Company
Product
Description
Supplier Links
PM60 220V 3000 RPM - 775171 - parvalux by maxon
Taunton, MA, United States
PM60 220V 3000 RPM
775171
PM60 220V 3000 RPM 775171
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux PM60 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12v – 220v DC and output power up to 273 Watts. It is rated for nominal continuous torque up to 0.87 Nm (S1) and maximum intermittent torque up to 1.15 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution.
• Speed: 1000 - 5000 RPM
• Power: Up to 600 Watts
• Continuous torque: 0.038 - 1.2 Nm

The Parvalux PM60 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12v – 220v DC and output power up to 273 Watts. It is rated for nominal continuous torque up to 0.87 Nm (S1) and maximum intermittent torque up to 1.15 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category DC Motors
Product Number 775171
Product Name PM60 220V 3000 RPM
Commutation Brush
DC Construction Permanent Magnet
Torque Constant 75.05 in-oz/amp (530 mN-m/amp)
Output Power 0.3659 HP
Continuous Current 1.8 amps
Unlock Full Specs
to access all available technical data

Similar Products

PM7 12V 3000 RPM – S Box 30:1 Composite - 712S30C - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
PBL86-80 48V 4000 RPM - 776625 - parvalux by maxon
Specs
Commutation Brushless
Standard DC Voltage 48V
Torque Constant 15.58 in-oz/amp (110 mN-m/amp)
View Details
EPM50-63 12V 3000RPM - 5063123 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
PM9 48V 3000 RPM – S Box 70:1 Composite - 948S70C - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
View Details