parvalux by maxon EPM63-100 12V 3000 RPM E6310-3K12

Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux EPM63-100 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V ? 48V DC and output power up to 377 Watts. It is rated for continuous torque up to 1.2 Nm (S1) and maximum intermittent torque up to 1.9 Nm (S2 – 15 mins). It offers up to 78% efficiency. This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote
Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux EPM63-100 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V ? 48V DC and output power up to 377 Watts. It is rated for continuous torque up to 1.2 Nm (S1) and maximum intermittent torque up to 1.9 Nm (S2 – 15 mins). It offers up to 78% efficiency. This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The E6310-3K12 is a 12V permanent magnet DC motor with a 90 mm frame and 100 mm stack length, rated for a nominal power of 377 W and a continuous torque of 1.2 Nm at 3000 rpm. It delivers a no-load speed of 4771 rpm and a stall torque of 4.6 Nm, with a maximum efficiency of 73%. The motor has a terminal resistance of 0.062 Ω, a torque constant of 0.024 Nm/A, and a rotor inertia of 9.64 × 10⁻⁴ kg/cm². Enclosed with IP44 protection and Class F insulation, it operates at 40°C ambient temperature and weighs 4.5 kg. Reversible and compatible with Parvalux gearboxes, it features a 4-pole design and standard shaft dimensions.

Datasheet Summary
Powered by GS/AI

The E6310-3K12 is a 12V permanent magnet DC motor with a 90 mm frame and 100 mm stack length, rated for a nominal power of 377 W and a continuous torque of 1.2 Nm at 3000 rpm. It delivers a no-load speed of 4771 rpm and a stall torque of 4.6 Nm, with a maximum efficiency of 73%. The motor has a terminal resistance of 0.062 Ω, a torque constant of 0.024 Nm/A, and a rotor inertia of 9.64 × 10⁻⁴ kg/cm². Enclosed with IP44 protection and Class F insulation, it operates at 40°C ambient temperature and weighs 4.5 kg. Reversible and compatible with Parvalux gearboxes, it features a 4-pole design and standard shaft dimensions.

Suppliers

Company
Product
Description
Supplier Links
EPM63-100 12V 3000 RPM - E6310-3K12 - parvalux by maxon
Taunton, MA, United States
EPM63-100 12V 3000 RPM
E6310-3K12
EPM63-100 12V 3000 RPM E6310-3K12
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux EPM63-100 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V ? 48V DC and output power up to 377 Watts. It is rated for continuous torque up to 1.2 Nm (S1) and maximum intermittent torque up to 1.9 Nm (S2 – 15 mins). It offers up to 78% efficiency. This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution.
• Speed: 1000 - 5000 RPM
• Power: Up to 600 Watts
• Continuous torque: 0.038 - 1.2 Nm

The Parvalux EPM63-100 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V ? 48V DC and output power up to 377 Watts. It is rated for continuous torque up to 1.2 Nm (S1) and maximum intermittent torque up to 1.9 Nm (S2 – 15 mins). It offers up to 78% efficiency. This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category DC Motors
Product Number E6310-3K12
Product Name EPM63-100 12V 3000 RPM
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
Torque Constant 3.4 in-oz/amp (24 mN-m/amp)
Output Power 0.5053 HP
Unlock Full Specs
to access all available technical data

Similar Products

BLx60-40 40V 3000 RPM - 6040403 - parvalux by maxon
Specs
Commutation Brushless
Torque Constant 15.58 in-oz/amp (110 mN-m/amp)
Output Power 0.1474 HP
View Details
EPM63-50 12V 3000 RPM - E6350-3K12 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
PM10 12V 3000 RPM - 775321 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
EPM63 Range - EPM63 - parvalux by maxon
parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Torque Constant 3.4 to 16.99 in-oz/amp (24 to 120 mN-m/amp)
View Details