parvalux by maxon PM10 12V 3000 RPM 775321

Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux PM10 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V – 220V DC and output power up to 45 Watts. It is rated for nominal continuous torque up to 0.14 Nm (S1) and maximum intermittent torque up to 0.2 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote Datasheet
Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux PM10 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V – 220V DC and output power up to 45 Watts. It is rated for nominal continuous torque up to 0.14 Nm (S1) and maximum intermittent torque up to 0.2 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PM10 12V 3000 RPM - 775321 - parvalux by maxon
Taunton, MA, United States
PM10 12V 3000 RPM
775321
PM10 12V 3000 RPM 775321
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux PM10 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V – 220V DC and output power up to 45 Watts. It is rated for nominal continuous torque up to 0.14 Nm (S1) and maximum intermittent torque up to 0.2 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution.
• Speed: 1000 - 5000 RPM
• Power: Up to 600 Watts
• Continuous torque: 0.038 - 1.2 Nm

The Parvalux PM10 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V – 220V DC and output power up to 45 Watts. It is rated for nominal continuous torque up to 0.14 Nm (S1) and maximum intermittent torque up to 0.2 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category DC Motors
Product Number 775321
Product Name PM10 12V 3000 RPM
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
Torque Constant 36.82 in-oz/amp (260 mN-m/amp)
Output Power 0.0603 HP
Unlock Full Specs
to access all available technical data

Similar Products

PM8 48V 3000 RPM – S Box 30:1 Bronze - 848S30B - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
View Details
PM7 – S Box Range - PM7-S - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Output Power 0.0201 HP
View Details
EPM50-63 48V 3000 RPM – GB12 75:1 Bronze - 5063481275B - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
View Details
PBL60-50 24V 4000 RPM – GB28 60:1 Bronze - 776618-735907 - parvalux by maxon
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 0.1850 HP
View Details