parvalux by maxon EPM63-50 12V 3000 RPM E6350-3K12

Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux EPM63-50 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V ? 48V DC and output power up to 220 Watts. It is rated for continuous torque up to 0.70 Nm (S1) and maximum intermittent torque up to 1.2 Nm (S2 – 15 mins). It offers up to 70% efficiency. This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote
Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux EPM63-50 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V ? 48V DC and output power up to 220 Watts. It is rated for continuous torque up to 0.70 Nm (S1) and maximum intermittent torque up to 1.2 Nm (S2 – 15 mins). It offers up to 70% efficiency. This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EPM63-50 is a permanent magnet DC motor with a 90 mm frame and 50 mm stack length, designed for applications requiring compact, high-torque motion control. The E6350-3K12 variant operates at 12 V nominal voltage, delivers 220 W nominal power, and runs at 3000 rpm under nominal load with a continuous torque of 0.7 Nm. It draws 28.4 A at nominal load and 115 A at stall, producing 3.3 Nm stall torque. The motor achieves a maximum efficiency of 67%, has a terminal resistance of 0.10 Ω phase to phase, and weighs 3.0 kg. It features an IP44-rated enclosed housing, Class F insulation, four poles, and reversible operation. Rotor inertia is 6.13 × 10⁻⁴ kg/cm², and ambient temperature rating is 40 °C.

Datasheet Summary
Powered by GS/AI

The EPM63-50 is a permanent magnet DC motor with a 90 mm frame and 50 mm stack length, designed for applications requiring compact, high-torque motion control. The E6350-3K12 variant operates at 12 V nominal voltage, delivers 220 W nominal power, and runs at 3000 rpm under nominal load with a continuous torque of 0.7 Nm. It draws 28.4 A at nominal load and 115 A at stall, producing 3.3 Nm stall torque. The motor achieves a maximum efficiency of 67%, has a terminal resistance of 0.10 Ω phase to phase, and weighs 3.0 kg. It features an IP44-rated enclosed housing, Class F insulation, four poles, and reversible operation. Rotor inertia is 6.13 × 10⁻⁴ kg/cm², and ambient temperature rating is 40 °C.

Suppliers

Company
Product
Description
Supplier Links
EPM63-50 12V 3000 RPM - E6350-3K12 - parvalux by maxon
Taunton, MA, United States
EPM63-50 12V 3000 RPM
E6350-3K12
EPM63-50 12V 3000 RPM E6350-3K12
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux EPM63-50 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V ? 48V DC and output power up to 220 Watts. It is rated for continuous torque up to 0.70 Nm (S1) and maximum intermittent torque up to 1.2 Nm (S2 – 15 mins). It offers up to 70% efficiency. This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution.
• Speed: 1000 - 5000 RPM
• Power: Up to 600 Watts
• Continuous torque: 0.038 - 1.2 Nm

The Parvalux EPM63-50 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V ? 48V DC and output power up to 220 Watts. It is rated for continuous torque up to 0.70 Nm (S1) and maximum intermittent torque up to 1.2 Nm (S2 – 15 mins). It offers up to 70% efficiency. This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category DC Motors
Product Number E6350-3K12
Product Name EPM63-50 12V 3000 RPM
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
Torque Constant 4.25 in-oz/amp (30 mN-m/amp)
Output Power 0.2948 HP
Unlock Full Specs
to access all available technical data

Similar Products

PM8 48V 3000 RPM – S Box 4:1 Composite - 848S4C - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
View Details
BRx90-75 48V 3000RPM – GB12 15:1 Bronze - 781108-735900 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
View Details
BRx90-50 12V 3000RPM – GB9 60:1 Composite - 781102-735896 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
EPM63-100 Fan Cooled 24V 3000 RPM - V6310-3K24 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 24V
View Details