parvalux by maxon BLx60-40 40V 3000 RPM 6040403

Description
Parvalux BLDC motors are highly durable and require zero maintenance. They offer high starting torque, they're highly efficient and quiet and offer excellent power density. The Parvalux BLx60 is a brushless direct current (BLDC) motor. It is available in a range of options with voltages from 12V – 48V DC and output power up to 147 Watts. It is rated for nominal continuous torque up to 0.35 Nm (S1) and maximum intermittent torque up to 0.60 Nm (S2 – 15 mins). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote
Description
Parvalux BLDC motors are highly durable and require zero maintenance. They offer high starting torque, they're highly efficient and quiet and offer excellent power density. The Parvalux BLx60 is a brushless direct current (BLDC) motor. It is available in a range of options with voltages from 12V – 48V DC and output power up to 147 Watts. It is rated for nominal continuous torque up to 0.35 Nm (S1) and maximum intermittent torque up to 0.60 Nm (S2 – 15 mins). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BLx60-40 is a brushless DC motor with a 60 mm frame and 40 mm stack length, designed for applications requiring continuous torque of 0.35 Nm and intermittent torque up to 0.60 Nm. It operates at a nominal speed of 3000 rpm and is available with a 40 V nominal voltage, delivering 110 W of nominal power. The motor has a maximum efficiency of 84%, a rotor inertia of 2.4 × 10⁻⁵ kg/cm², and weighs 1.15 kg. It features an IP54 enclosure, Class F insulation, a delta winding, and four poles. Radial load capability is 150 N at 15 mm from the flange, with radial and axial end play of 0.025 mm under 450 g load.

Datasheet Summary
Powered by GS/AI

The BLx60-40 is a brushless DC motor with a 60 mm frame and 40 mm stack length, designed for applications requiring continuous torque of 0.35 Nm and intermittent torque up to 0.60 Nm. It operates at a nominal speed of 3000 rpm and is available with a 40 V nominal voltage, delivering 110 W of nominal power. The motor has a maximum efficiency of 84%, a rotor inertia of 2.4 × 10⁻⁵ kg/cm², and weighs 1.15 kg. It features an IP54 enclosure, Class F insulation, a delta winding, and four poles. Radial load capability is 150 N at 15 mm from the flange, with radial and axial end play of 0.025 mm under 450 g load.

Suppliers

Company
Product
Description
Supplier Links
BLx60-40 40V 3000 RPM - 6040403 - parvalux by maxon
Taunton, MA, United States
BLx60-40 40V 3000 RPM
6040403
BLx60-40 40V 3000 RPM 6040403
Parvalux BLDC motors are highly durable and require zero maintenance. They offer high starting torque, they're highly efficient and quiet and offer excellent power density. The Parvalux BLx60 is a brushless direct current (BLDC) motor. It is available in a range of options with voltages from 12V – 48V DC and output power up to 147 Watts. It is rated for nominal continuous torque up to 0.35 Nm (S1) and maximum intermittent torque up to 0.60 Nm (S2 – 15 mins). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

Parvalux BLDC motors are highly durable and require zero maintenance. They offer high starting torque, they're highly efficient and quiet and offer excellent power density.

The Parvalux BLx60 is a brushless direct current (BLDC) motor. It is available in a range of options with voltages from 12V – 48V DC and output power up to 147 Watts. It is rated for nominal continuous torque up to 0.35 Nm (S1) and maximum intermittent torque up to 0.60 Nm (S2 – 15 mins). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category Brushless Motors
Product Number 6040403
Product Name BLx60-40 40V 3000 RPM
Motor Type DC Motor
Torque Constant 15.58 in-oz/amp (110 mN-m/amp)
Output Power 0.1474 HP
Continuous Current 3.6 amps
Continuous Torque 3.1 In-lbs (3.57 kg-cm)
Unlock Full Specs
to access all available technical data