parvalux by maxon PM9 48V 3000 RPM – S Box 70:1 Composite 948S70C

Description
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM • Torque 0.1 - 150 Nm • Power 23 - 750 Watts The Parvalux PM9 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V – 220V DC and output power up to 38 Watts. It is rated for nominal continuous torque up to 0.12 Nm (S1) and maximum intermittent torque up to 0.17 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote Datasheet
Description
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM • Torque 0.1 - 150 Nm • Power 23 - 750 Watts The Parvalux PM9 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V – 220V DC and output power up to 38 Watts. It is rated for nominal continuous torque up to 0.12 Nm (S1) and maximum intermittent torque up to 0.17 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PM9 48V 3000 RPM – S Box 70:1 Composite - 948S70C - parvalux by maxon
Taunton, MA, United States
PM9 48V 3000 RPM – S Box 70:1 Composite
948S70C
PM9 48V 3000 RPM – S Box 70:1 Composite 948S70C
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM • Torque 0.1 - 150 Nm • Power 23 - 750 Watts The Parvalux PM9 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V – 220V DC and output power up to 38 Watts. It is rated for nominal continuous torque up to 0.12 Nm (S1) and maximum intermittent torque up to 0.17 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges:
• Speed 0.2 - 1390 RPM
• Torque 0.1 - 150 Nm
• Power 23 - 750 Watts

The Parvalux PM9 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V – 220V DC and output power up to 38 Watts. It is rated for nominal continuous torque up to 0.12 Nm (S1) and maximum intermittent torque up to 0.17 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category DC Motors
Product Number 948S70C
Product Name PM9 48V 3000 RPM – S Box 70:1 Composite
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
Output Power 0.0509 HP
Continuous Current 1.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

PM90 Range - PM90 - parvalux by maxon
parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Torque Constant 4.25 to 18.41 in-oz/amp (30 to 130 mN-m/amp)
View Details
PM6 40V 3000 RPM - 775123 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Torque Constant 14.16 in-oz/amp (100 mN-m/amp)
View Details
EPM63-50 Fan Cooled 24V 3000 RPM - V6350-3K24 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 24V
View Details
EPM50-50 48V 3000 RPM – GB12 12.5:1 Bronze - 5050481212B - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
View Details