parvalux by maxon EPM63-50 Fan Cooled 48V 3000 RPM V6350-3K48

Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux Vented EPM63-50 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V ? 48V DC and output power up to 327 Watts. It is rated for continuous torque up to 1.0 Nm (S1) and maximum intermittent torque up to 1.6 Nm (S2 – 15 mins). It offers up to 70% efficiency. This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote
Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux Vented EPM63-50 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V ? 48V DC and output power up to 327 Watts. It is rated for continuous torque up to 1.0 Nm (S1) and maximum intermittent torque up to 1.6 Nm (S2 – 15 mins). It offers up to 70% efficiency. This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EPM63-50 Fan Cooled 48V 3000 RPM - V6350-3K48 - parvalux by maxon
Taunton, MA, United States
EPM63-50 Fan Cooled 48V 3000 RPM
V6350-3K48
EPM63-50 Fan Cooled 48V 3000 RPM V6350-3K48
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux Vented EPM63-50 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V ? 48V DC and output power up to 327 Watts. It is rated for continuous torque up to 1.0 Nm (S1) and maximum intermittent torque up to 1.6 Nm (S2 – 15 mins). It offers up to 70% efficiency. This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution.
• Speed: 1000 - 5000 RPM
• Power: Up to 600 Watts
• Continuous torque: 0.038 - 1.2 Nm

The Parvalux Vented EPM63-50 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V ? 48V DC and output power up to 327 Watts. It is rated for continuous torque up to 1.0 Nm (S1) and maximum intermittent torque up to 1.6 Nm (S2 – 15 mins). It offers up to 70% efficiency. This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

Supplier's Site

Technical Specifications

  parvalux by maxon
Product Category DC Motors
Product Number V6350-3K48
Product Name EPM63-50 Fan Cooled 48V 3000 RPM
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
Torque Constant 16.99 in-oz/amp (120 mN-m/amp)
Output Power 0.4383 HP
Unlock Full Specs
to access all available technical data

Similar Products

PM50 220V 3000 RPM - 775163 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Torque Constant 80.71 in-oz/amp (570 mN-m/amp)
View Details
BLx60-40 12V 4000 RPM - 6040124 - parvalux by maxon
Specs
Commutation Brushless
Standard DC Voltage 12V
Torque Constant 3.54 in-oz/amp (25 mN-m/amp)
View Details
EPM50-50 48V 3000 RPM – GB12 30:1 Composite - 5050481230C - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
View Details
PM8 48V 3000 RPM – S Box 4:1 Bronze - 848S4B - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
View Details