parvalux by maxon PM90-180 12V 9018012

Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm Motor Design The 2-pole bi-directional PM90-180 is enclosed and sealed to IP54, protecting it from dust particles and water spray. Built-to-class F insulation means it can operate in extreme temperatures. This range operates between 12 volts and rotates at 2500 rpm. With a stack length of 75 mm and an overall motor length of 183 mm, the motor has an output power of 236 watts and produces 0.9 Nm of continuous torque.
Request a Quote Datasheet
Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm Motor Design The 2-pole bi-directional PM90-180 is enclosed and sealed to IP54, protecting it from dust particles and water spray. Built-to-class F insulation means it can operate in extreme temperatures. This range operates between 12 volts and rotates at 2500 rpm. With a stack length of 75 mm and an overall motor length of 183 mm, the motor has an output power of 236 watts and produces 0.9 Nm of continuous torque.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PM90-180 12V - 9018012 - parvalux by maxon
Taunton, MA, United States
PM90-180 12V
9018012
PM90-180 12V 9018012
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm Motor Design The 2-pole bi-directional PM90-180 is enclosed and sealed to IP54, protecting it from dust particles and water spray. Built-to-class F insulation means it can operate in extreme temperatures. This range operates between 12 volts and rotates at 2500 rpm. With a stack length of 75 mm and an overall motor length of 183 mm, the motor has an output power of 236 watts and produces 0.9 Nm of continuous torque.

Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution.
• Speed: 1000 - 5000 RPM
• Power: Up to 600 Watts
• Continuous torque: 0.038 - 1.2 Nm

Motor Design The 2-pole bi-directional PM90-180 is enclosed and sealed to IP54, protecting it from dust particles and water spray. Built-to-class F insulation means it can operate in extreme temperatures. This range operates between 12 volts and rotates at 2500 rpm. With a stack length of 75 mm and an overall motor length of 183 mm, the motor has an output power of 236 watts and produces 0.9 Nm of continuous torque.

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category DC Motors
Product Number 9018012
Product Name PM90-180 12V
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
Torque Constant 4.25 in-oz/amp (30 mN-m/amp)
Output Power 0.3163 HP
Unlock Full Specs
to access all available technical data

Similar Products

SD11 Series 12V 75W - 111275S - parvalux by maxon
Specs
DC Construction Series Wound
Standard DC Voltage 12V
Output Power 0.1005 HP
View Details
BRx70-40 24V 3000RPM – GB12 15:1 Bronze - 781093-735900 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 24V
View Details
EPM50-25 40V 3000RPM - 5025403 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Torque Constant 11.33 in-oz/amp (80 mN-m/amp)
View Details
SD11 Series 12V 15W - 111215S - parvalux by maxon
Specs
DC Construction Series Wound
Standard DC Voltage 12V
Output Power 0.0201 HP
View Details