parvalux by maxon SD1 Series 24V 38W 12438S

Description
Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD1 Series motor features a speed of 4000 rpm and is available in 24 volts. The motor also outputs 0.09 Nm of continuous torque. The motor is available in VENT and TENC enclosures which can give you up to IP50 or IP54 rating with a terminal box. This lightweight motor can be paired with a Parvalux gearbox for increased torque demands.
Request a Quote
Description
Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD1 Series motor features a speed of 4000 rpm and is available in 24 volts. The motor also outputs 0.09 Nm of continuous torque. The motor is available in VENT and TENC enclosures which can give you up to IP50 or IP54 rating with a terminal box. This lightweight motor can be paired with a Parvalux gearbox for increased torque demands.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SD1 Series 24V 38W - 12438S - parvalux by maxon
Taunton, MA, United States
SD1 Series 24V 38W
12438S
SD1 Series 24V 38W 12438S
Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD1 Series motor features a speed of 4000 rpm and is available in 24 volts. The motor also outputs 0.09 Nm of continuous torque. The motor is available in VENT and TENC enclosures which can give you up to IP50 or IP54 rating with a terminal box. This lightweight motor can be paired with a Parvalux gearbox for increased torque demands.

Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation.

This SD1 Series motor features a speed of 4000 rpm and is available in 24 volts. The motor also outputs 0.09 Nm of continuous torque. The motor is available in VENT and TENC enclosures which can give you up to IP50 or IP54 rating with a terminal box. This lightweight motor can be paired with a Parvalux gearbox for increased torque demands.

Supplier's Site

Technical Specifications

  parvalux by maxon
Product Category DC Motors
Product Number 12438S
Product Name SD1 Series 24V 38W
DC Construction Series Wound
Standard DC Voltage 24V
Output Power 0.0509 HP
Continuous Torque 0.8 In-lbs (0.9184 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

PM7 48V 3000 RPM – S Box 70:1 Bronze - 748S70B - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
View Details
PBL60-50 48V 3000 RPM - 776619 - parvalux by maxon
Specs
Commutation Brushless
Standard DC Voltage 48V
Torque Constant 18.41 in-oz/amp (130 mN-m/amp)
View Details
SD1 Series 12V 25W - 11225S - parvalux by maxon
Specs
DC Construction Series Wound
Standard DC Voltage 12V
Output Power 0.0335 HP
View Details
PBL60-50 24V 3000 RPM – GB28 30:1 Bronze - 6050242830B - parvalux by maxon
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 0.1394 HP
View Details