parvalux by maxon BRx70-60 12V 3000RPM – GB12 30:1 Bronze 781095-735901

Description
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM • Torque 0.1 - 150 Nm • Power 23 - 750 Watts The Parvalux BRx70-60-GB12 is part of our modular range, with this particular combination utilising a 12V, 3000 RPM DC motor and a composite gear, 30:1 ratio right-angle gearbox. The pairing of this motor and gearbox offers 100 rpm and up to 17.2 Nm of torque in intermittent operation (S2 – 15 minutes). As part of the modular range, you can also add accessories such as brakes, encoders, and shaft extension kits to fine tune your combination to perfectly meet the requirements of your application.
Request a Quote Datasheet
Description
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM • Torque 0.1 - 150 Nm • Power 23 - 750 Watts The Parvalux BRx70-60-GB12 is part of our modular range, with this particular combination utilising a 12V, 3000 RPM DC motor and a composite gear, 30:1 ratio right-angle gearbox. The pairing of this motor and gearbox offers 100 rpm and up to 17.2 Nm of torque in intermittent operation (S2 – 15 minutes). As part of the modular range, you can also add accessories such as brakes, encoders, and shaft extension kits to fine tune your combination to perfectly meet the requirements of your application.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BRx70-60 12V 3000RPM – GB12 30:1 Bronze - 781095-735901 - parvalux by maxon
Taunton, MA, United States
BRx70-60 12V 3000RPM – GB12 30:1 Bronze
781095-735901
BRx70-60 12V 3000RPM – GB12 30:1 Bronze 781095-735901
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM • Torque 0.1 - 150 Nm • Power 23 - 750 Watts The Parvalux BRx70-60-GB12 is part of our modular range, with this particular combination utilising a 12V, 3000 RPM DC motor and a composite gear, 30:1 ratio right-angle gearbox. The pairing of this motor and gearbox offers 100 rpm and up to 17.2 Nm of torque in intermittent operation (S2 – 15 minutes). As part of the modular range, you can also add accessories such as brakes, encoders, and shaft extension kits to fine tune your combination to perfectly meet the requirements of your application.

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges:
• Speed 0.2 - 1390 RPM
• Torque 0.1 - 150 Nm
• Power 23 - 750 Watts

The Parvalux BRx70-60-GB12 is part of our modular range, with this particular combination utilising a 12V, 3000 RPM DC motor and a composite gear, 30:1 ratio right-angle gearbox. The pairing of this motor and gearbox offers 100 rpm and up to 17.2 Nm of torque in intermittent operation (S2 – 15 minutes). As part of the modular range, you can also add accessories such as brakes, encoders, and shaft extension kits to fine tune your combination to perfectly meet the requirements of your application.

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category DC Motors
Product Number 781095-735901
Product Name BRx70-60 12V 3000RPM – GB12 30:1 Bronze
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
Output Power 0.2104 HP
Continuous Torque 86.7 In-lbs (100 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

PM50 220V 3000 RPM - 775163 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Torque Constant 80.71 in-oz/amp (570 mN-m/amp)
View Details
PBL70-70 48V 4500 RPM - 776622 - parvalux by maxon
Specs
Commutation Brushless
Standard DC Voltage 48V
Torque Constant 14.58 in-oz/amp (103 mN-m/amp)
View Details
EPM50-38 48V 3000 RPM – GB12 30:1 Composite - 5038481230C - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
View Details
SD1 Series 24V 75W - 12475S - parvalux by maxon
Specs
DC Construction Series Wound
Standard DC Voltage 24V
Output Power 0.1005 HP
View Details