parvalux by maxon PM6 PM6

Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux PM6 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12v – 220v DC and output power up to 220 Watts. It is rated for nominal continuous torque up to 0.7 Nm (S1) and maximum intermittent torque up to 0.90 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote Datasheet
Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux PM6 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12v – 220v DC and output power up to 220 Watts. It is rated for nominal continuous torque up to 0.7 Nm (S1) and maximum intermittent torque up to 0.90 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PM6 - PM6 - parvalux by maxon
Taunton, MA, United States
PM6
PM6
PM6 PM6
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux PM6 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12v – 220v DC and output power up to 220 Watts. It is rated for nominal continuous torque up to 0.7 Nm (S1) and maximum intermittent torque up to 0.90 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution.
• Speed: 1000 - 5000 RPM
• Power: Up to 600 Watts
• Continuous torque: 0.038 - 1.2 Nm

The Parvalux PM6 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12v – 220v DC and output power up to 220 Watts. It is rated for nominal continuous torque up to 0.7 Nm (S1) and maximum intermittent torque up to 0.90 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category DC Motors
Product Number PM6
Product Name PM6
Commutation Brush
DC Construction Permanent Magnet
Torque Constant 3.82 to 77.88 in-oz/amp (27 to 550 mN-m/amp)
Output Power 0.2948 HP
Continuous Current 1.4 to 27.8 amps
Unlock Full Specs
to access all available technical data

Similar Products

PBL86-55 48V 4000 RPM - 776624 - parvalux by maxon
Specs
Commutation Brushless
Standard DC Voltage 48V
Torque Constant 15.58 in-oz/amp (110 mN-m/amp)
View Details
PM11 Range - PM11 - parvalux by maxon
parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Torque Constant 4.25 to 73.63 in-oz/amp (30 to 520 mN-m/amp)
View Details
EPM50-38 12V 3000 RPM – GB12 75:1 Composite - 5038121275C - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
PBL60 – GB28 Range - PBL60-GB28 - parvalux by maxon
Specs
Commutation Brushless
Output Power 0.1394 to 0.2104 HP
Continuous Current 6.1 to 9.9 amps
View Details