parvalux by maxon SD12 Shunt 24V 150W 1224150SH

Description
Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD12 Shunt motor is a series-wound AC/DC motor that features a motor speed of 4000 rpm. The motor comes in a 24V variation and has a watt output of 150W. The SD12 series works continuously at 0.36 Nm, the motor can then be paired with a Parvalux gearbox for increased torque demands. The motor weighs 3.5 Kg and is rated at IP50 to protect the motor against dust and water to ensure a long life span.
Request a Quote
Description
Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD12 Shunt motor is a series-wound AC/DC motor that features a motor speed of 4000 rpm. The motor comes in a 24V variation and has a watt output of 150W. The SD12 series works continuously at 0.36 Nm, the motor can then be paired with a Parvalux gearbox for increased torque demands. The motor weighs 3.5 Kg and is rated at IP50 to protect the motor against dust and water to ensure a long life span.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SD12 Shunt 24V 150W - 1224150SH - parvalux by maxon
Taunton, MA, United States
SD12 Shunt 24V 150W
1224150SH
SD12 Shunt 24V 150W 1224150SH
Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD12 Shunt motor is a series-wound AC/DC motor that features a motor speed of 4000 rpm. The motor comes in a 24V variation and has a watt output of 150W. The SD12 series works continuously at 0.36 Nm, the motor can then be paired with a Parvalux gearbox for increased torque demands. The motor weighs 3.5 Kg and is rated at IP50 to protect the motor against dust and water to ensure a long life span.

Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation.

This SD12 Shunt motor is a series-wound AC/DC motor that features a motor speed of 4000 rpm. The motor comes in a 24V variation and has a watt output of 150W. The SD12 series works continuously at 0.36 Nm, the motor can then be paired with a Parvalux gearbox for increased torque demands. The motor weighs 3.5 Kg and is rated at IP50 to protect the motor against dust and water to ensure a long life span.

Supplier's Site

Technical Specifications

  parvalux by maxon
Product Category DC Motors
Product Number 1224150SH
Product Name SD12 Shunt 24V 150W
DC Construction Shunt Wound; Series Wound
Standard DC Voltage 24V
Output Power 0.2010 HP
Continuous Torque 3.2 In-lbs (3.67 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

PM10 12V 3000 RPM – GB28 15:1 Bronze - 10122815B - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
EPM63-50 Fan Cooled 24V 3000 RPM - V6350-3K24 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 24V
View Details
PM7 48V 3000 RPM – S Box 4:1 Bronze - 748S4B - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
View Details
PBL60-50 24V 3000 RPM – GB28 15:1 Bronze - 6050242815B - parvalux by maxon
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 0.1394 HP
View Details