parvalux by maxon BRx90-75 48V 3000RPM – GB12 15:1 Bronze 781108-735900

Description
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM • Torque 0.1 - 150 Nm • Power 23 - 750 Watts The Parvalux BRx90-75-GB12 is part of our modular range, with this particular combination utlising a 48V, 3000 RPM DC motor and a composite gear, 15:1 ratio right-ange gearbox. The pairing of this motor and gearbox offers 200 rpm and up to 16.9 Nm of torque in intermittent operation (S2 – 15 minutes). As part of the modular range, you can also add accessories such as brakes, encoders, and shaft extension kits to fine tune your combination to perfectly meet the requirements of your application.
Request a Quote
Description
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM • Torque 0.1 - 150 Nm • Power 23 - 750 Watts The Parvalux BRx90-75-GB12 is part of our modular range, with this particular combination utlising a 48V, 3000 RPM DC motor and a composite gear, 15:1 ratio right-ange gearbox. The pairing of this motor and gearbox offers 200 rpm and up to 16.9 Nm of torque in intermittent operation (S2 – 15 minutes). As part of the modular range, you can also add accessories such as brakes, encoders, and shaft extension kits to fine tune your combination to perfectly meet the requirements of your application.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Parvalux BRx90-75 is a permanent magnet DC motor with a 90 mm frame and 75 mm stack length, designed for applications requiring precise speed and torque control. This model, in the 781108 variant, operates at 48 V nominal voltage with a nominal speed of 3000 rpm and delivers a continuous torque of 0.9 Nm at a nominal current of 7.3 A. It has a stall torque of 7.71 Nm and a maximum intermittent torque of 1.50 Nm for 15-minute cycles. With a terminal resistance of 0.426 Ω and a rotor inertia of 8.65 × 10⁻⁴ kg·cm², it features an IP54 enclosure, Class F insulation, and reversible operation. When paired with the GB12 gearbox, the assembly provides a 15:1 reduction ratio, reducing output speed to approximately 200 rpm and increasing intermittent torque to 16.9 Nm, while adding 110 mm to the overall length.

Datasheet Summary
Powered by GS/AI

The Parvalux BRx90-75 is a permanent magnet DC motor with a 90 mm frame and 75 mm stack length, designed for applications requiring precise speed and torque control. This model, in the 781108 variant, operates at 48 V nominal voltage with a nominal speed of 3000 rpm and delivers a continuous torque of 0.9 Nm at a nominal current of 7.3 A. It has a stall torque of 7.71 Nm and a maximum intermittent torque of 1.50 Nm for 15-minute cycles. With a terminal resistance of 0.426 Ω and a rotor inertia of 8.65 × 10⁻⁴ kg·cm², it features an IP54 enclosure, Class F insulation, and reversible operation. When paired with the GB12 gearbox, the assembly provides a 15:1 reduction ratio, reducing output speed to approximately 200 rpm and increasing intermittent torque to 16.9 Nm, while adding 110 mm to the overall length.

Suppliers

Company
Product
Description
Supplier Links
BRx90-75 48V 3000RPM – GB12 15:1 Bronze - 781108-735900 - parvalux by maxon
Taunton, MA, United States
BRx90-75 48V 3000RPM – GB12 15:1 Bronze
781108-735900
BRx90-75 48V 3000RPM – GB12 15:1 Bronze 781108-735900
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM • Torque 0.1 - 150 Nm • Power 23 - 750 Watts The Parvalux BRx90-75-GB12 is part of our modular range, with this particular combination utlising a 48V, 3000 RPM DC motor and a composite gear, 15:1 ratio right-ange gearbox. The pairing of this motor and gearbox offers 200 rpm and up to 16.9 Nm of torque in intermittent operation (S2 – 15 minutes). As part of the modular range, you can also add accessories such as brakes, encoders, and shaft extension kits to fine tune your combination to perfectly meet the requirements of your application.

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges:
• Speed 0.2 - 1390 RPM
• Torque 0.1 - 150 Nm
• Power 23 - 750 Watts

The Parvalux BRx90-75-GB12 is part of our modular range, with this particular combination utlising a 48V, 3000 RPM DC motor and a composite gear, 15:1 ratio right-ange gearbox. The pairing of this motor and gearbox offers 200 rpm and up to 16.9 Nm of torque in intermittent operation (S2 – 15 minutes). As part of the modular range, you can also add accessories such as brakes, encoders, and shaft extension kits to fine tune your combination to perfectly meet the requirements of your application.

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category DC Motors
Product Number 781108-735900
Product Name BRx90-75 48V 3000RPM – GB12 15:1 Bronze
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
Output Power 0.3793 HP
Continuous Torque 89.4 In-lbs (103 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

EPM50-50 12V 3000RPM - 5050123 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
EPM63-100 Fan Cooled 48V 3000 RPM - V6310-3K48 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
View Details
BRx90-50 24V 3000RPM – GB9 15:1 Composite - 781103-735894 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 24V
View Details
PBL42-35 24V 4000 RPM - 776616 - parvalux by maxon
Specs
Commutation Brushless
Standard DC Voltage 24V
Torque Constant 6.09 in-oz/amp (43 mN-m/amp)
View Details