parvalux by maxon EPM50-63 24V 3000RPM 5063243

Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm
Request a Quote Datasheet
Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EPM50-63 24V 3000RPM - 5063243 - parvalux by maxon
Taunton, MA, United States
EPM50-63 24V 3000RPM
5063243
EPM50-63 24V 3000RPM 5063243
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm

Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution.
• Speed: 1000 - 5000 RPM
• Power: Up to 600 Watts
• Continuous torque: 0.038 - 1.2 Nm

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category DC Motors
Product Number 5063243
Product Name EPM50-63 24V 3000RPM
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 24V
Torque Constant 8.5 in-oz/amp (60 mN-m/amp)
Output Power 0.2024 HP
Unlock Full Specs
to access all available technical data

Similar Products

BRx70-60 12V 3000RPM – GB12 15:1 Bronze - 781095-735900 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
PM70-146 48V - 7014648 - parvalux by maxon
parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
View Details
EPM63 Range - EPM63 - parvalux by maxon
parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Torque Constant 3.4 to 16.99 in-oz/amp (24 to 120 mN-m/amp)
View Details
EPM50-50 12V 3000RPM - 5050123 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details