parvalux by maxon EPM50-38 48V 3000RPM 5038483

Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm
Request a Quote Datasheet
Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EPM50-38 48V 3000RPM - 5038483 - parvalux by maxon
Taunton, MA, United States
EPM50-38 48V 3000RPM
5038483
EPM50-38 48V 3000RPM 5038483
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm

Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution.
• Speed: 1000 - 5000 RPM
• Power: Up to 600 Watts
• Continuous torque: 0.038 - 1.2 Nm

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category DC Motors
Product Number 5038483
Product Name EPM50-38 48V 3000RPM
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
Torque Constant 16.99 in-oz/amp (120 mN-m/amp)
Output Power 0.1260 HP
Unlock Full Specs
to access all available technical data

Similar Products

SD12 Shunt 24V 150W - 1224150SH - parvalux by maxon
Specs
DC Construction Shunt Wound; Series Wound
Standard DC Voltage 24V
Output Power 0.2010 HP
View Details
SD12 Series 12V 50W - 121250S - parvalux by maxon
Specs
DC Construction Series Wound
Standard DC Voltage 12V
Output Power 0.0670 HP
View Details
BLx60 Range - BLx60 - parvalux by maxon
parvalux by maxon
Specs
Commutation Brushless
Torque Constant 3.54 to 18.41 in-oz/amp (25 to 130 mN-m/amp)
Output Power 0.1474 to 0.1970 HP
View Details
PBL60-70 24V 4000 RPM – GB28 60:1 Bronze - 776620-735907 - parvalux by maxon
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 0.2801 HP
View Details