parvalux by maxon BRx90-75 48V 3000RPM – GB9 15:1 Composite 781108-735894

Description
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM • Torque 0.1 - 150 Nm • Power 23 - 750 Watts The Parvalux BRx90-75-GB9 is part of our modular range, with this particular combination utilising a 48V, 3000 RPM DC motor and a composite gear, 15:1 ratio right-angle gearbox. The pairing of this motor and gearbox offers 200 rpm and up to 19.1 Nm of torque in intermittent operation (S2 – 15 minutes). As part of the modular range, you can also add accessories such as brakes, encoders, and shaft extension kits to fine tune your combination to perfectly meet the requirements of your application.
Request a Quote
Description
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM • Torque 0.1 - 150 Nm • Power 23 - 750 Watts The Parvalux BRx90-75-GB9 is part of our modular range, with this particular combination utilising a 48V, 3000 RPM DC motor and a composite gear, 15:1 ratio right-angle gearbox. The pairing of this motor and gearbox offers 200 rpm and up to 19.1 Nm of torque in intermittent operation (S2 – 15 minutes). As part of the modular range, you can also add accessories such as brakes, encoders, and shaft extension kits to fine tune your combination to perfectly meet the requirements of your application.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BRx90-75 is a permanent magnet DC motor with a 90 mm frame and 75 mm stack length, designed for applications requiring controlled speed and high torque output. It is offered in modular configurations with optional gearboxes, brakes, and encoders. The variant identified by part number 781108 operates at 48 V nominal voltage, with a nominal speed of 3000 rpm and a nominal continuous torque of 0.9 Nm. It delivers a maximum intermittent torque of 1.50 Nm for S2 duty cycles of 15 minutes. The motor has an IP54 rating, Class F insulation, and is reversible. Rotor inertia is 8.65 × 10⁻⁴ kg·cm², and weight is 4.00 kg. When paired with the GB9 15:1 composite gearbox, the output speed is approximately 200 rpm and intermittent torque increases to 19.1 Nm, with an additional 138 mm in length. The motor is enclosed and meets EN60034-1:2010 performance tolerances.

Datasheet Summary
Powered by GS/AI

The BRx90-75 is a permanent magnet DC motor with a 90 mm frame and 75 mm stack length, designed for applications requiring controlled speed and high torque output. It is offered in modular configurations with optional gearboxes, brakes, and encoders. The variant identified by part number 781108 operates at 48 V nominal voltage, with a nominal speed of 3000 rpm and a nominal continuous torque of 0.9 Nm. It delivers a maximum intermittent torque of 1.50 Nm for S2 duty cycles of 15 minutes. The motor has an IP54 rating, Class F insulation, and is reversible. Rotor inertia is 8.65 × 10⁻⁴ kg·cm², and weight is 4.00 kg. When paired with the GB9 15:1 composite gearbox, the output speed is approximately 200 rpm and intermittent torque increases to 19.1 Nm, with an additional 138 mm in length. The motor is enclosed and meets EN60034-1:2010 performance tolerances.

Suppliers

Company
Product
Description
Supplier Links
BRx90-75 48V 3000RPM – GB9 15:1 Composite - 781108-735894 - parvalux by maxon
Taunton, MA, United States
BRx90-75 48V 3000RPM – GB9 15:1 Composite
781108-735894
BRx90-75 48V 3000RPM – GB9 15:1 Composite 781108-735894
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM • Torque 0.1 - 150 Nm • Power 23 - 750 Watts The Parvalux BRx90-75-GB9 is part of our modular range, with this particular combination utilising a 48V, 3000 RPM DC motor and a composite gear, 15:1 ratio right-angle gearbox. The pairing of this motor and gearbox offers 200 rpm and up to 19.1 Nm of torque in intermittent operation (S2 – 15 minutes). As part of the modular range, you can also add accessories such as brakes, encoders, and shaft extension kits to fine tune your combination to perfectly meet the requirements of your application.

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges:
• Speed 0.2 - 1390 RPM
• Torque 0.1 - 150 Nm
• Power 23 - 750 Watts

The Parvalux BRx90-75-GB9 is part of our modular range, with this particular combination utilising a 48V, 3000 RPM DC motor and a composite gear, 15:1 ratio right-angle gearbox. The pairing of this motor and gearbox offers 200 rpm and up to 19.1 Nm of torque in intermittent operation (S2 – 15 minutes). As part of the modular range, you can also add accessories such as brakes, encoders, and shaft extension kits to fine tune your combination to perfectly meet the requirements of your application.

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category DC Motors
Product Number 781108-735894
Product Name BRx90-75 48V 3000RPM – GB9 15:1 Composite
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
Output Power 0.3793 HP
Continuous Torque 101.8 In-lbs (117 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

BRx90-75 12V 3000RPM – GB12 15:1 Bronze - 781106-735900 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
PM10 12V 3000 RPM – GB28 60:1 Bronze - 10122860B - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
EPM63-50 Fan Cooled 24V 3000 RPM - V6350-3K24 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 24V
View Details
PM8 12V 3000 RPM – S Box 4:1 Bronze - 812S4B - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details