parvalux by maxon EPM63-100 Fan Cooled 48V 3000 RPM V6310-3K48

Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux Vented EPM63-100 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V ? 48V DC and output power up to 471 Watts. It is rated for continuous torque up to 1.5 Nm (S1) and maximum intermittent torque up to 2.4 Nm (S2 – 15 mins). It offers up to 78% efficiency. This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote
Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux Vented EPM63-100 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V ? 48V DC and output power up to 471 Watts. It is rated for continuous torque up to 1.5 Nm (S1) and maximum intermittent torque up to 2.4 Nm (S2 – 15 mins). It offers up to 78% efficiency. This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EPM63-100 Fan Cooled 48V 3000 RPM - V6310-3K48 - parvalux by maxon
Taunton, MA, United States
EPM63-100 Fan Cooled 48V 3000 RPM
V6310-3K48
EPM63-100 Fan Cooled 48V 3000 RPM V6310-3K48
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux Vented EPM63-100 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V ? 48V DC and output power up to 471 Watts. It is rated for continuous torque up to 1.5 Nm (S1) and maximum intermittent torque up to 2.4 Nm (S2 – 15 mins). It offers up to 78% efficiency. This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution.
• Speed: 1000 - 5000 RPM
• Power: Up to 600 Watts
• Continuous torque: 0.038 - 1.2 Nm

The Parvalux Vented EPM63-100 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V ? 48V DC and output power up to 471 Watts. It is rated for continuous torque up to 1.5 Nm (S1) and maximum intermittent torque up to 2.4 Nm (S2 – 15 mins). It offers up to 78% efficiency. This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

Supplier's Site

Technical Specifications

  parvalux by maxon
Product Category DC Motors
Product Number V6310-3K48
Product Name EPM63-100 Fan Cooled 48V 3000 RPM
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
Torque Constant 16.99 in-oz/amp (120 mN-m/amp)
Output Power 0.6312 HP
Unlock Full Specs
to access all available technical data

Similar Products

BRx70-60 24V 3000RPM – GB12 15:1 Bronze - 781096-735900 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 24V
View Details
PBL60-70 48V 3000 RPM - 776621 - parvalux by maxon
Specs
Commutation Brushless
Standard DC Voltage 48V
Torque Constant 16.99 in-oz/amp (120 mN-m/amp)
View Details
PM8 110V 3000 RPM - 775299 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Torque Constant 36.82 in-oz/amp (260 mN-m/amp)
View Details
PM9 12V 3000 RPM – S Box 30:1 Bronze - 912S30B - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details