parvalux by maxon PM70-146 48V 7014648

Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm Motor Design The 2-pole bi-directional PM70-146 is enclosed and sealed to IP54, protecting it from dust particles and water spray. Built-to-class F insulation means it can operate in extreme temperatures. This motor operates at 48 volts and rotates at 3000 rpm. With a stack length of 60 mm and an overall motor length of 146 mm, the motor has an output power of 157 watts and produces 0.5 Nm of continuous torque.
Request a Quote
Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm Motor Design The 2-pole bi-directional PM70-146 is enclosed and sealed to IP54, protecting it from dust particles and water spray. Built-to-class F insulation means it can operate in extreme temperatures. This motor operates at 48 volts and rotates at 3000 rpm. With a stack length of 60 mm and an overall motor length of 146 mm, the motor has an output power of 157 watts and produces 0.5 Nm of continuous torque.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PM70-146 is a 48V permanent magnet DC motor with a 70 mm frame, 60 mm stack length, and 146 mm overall length. It delivers 157 W nominal power at 3000 rpm with a continuous torque of 0.5 Nm and a nominal current of 4.2 A. Stall torque is 3.6 Nm at a stall current of 28.7 A. The motor achieves a maximum efficiency of 82%, has a terminal resistance of 1.51 Ω, and a torque constant of 0.130 Nm/A. It is enclosed, IP54 rated, and features Class F insulation. Rotor inertia is 2.5 × 10⁻⁴ kg·cm², and it supports reversible operation. The motor weighs 2.25 kg and has two poles.

Datasheet Summary
Powered by GS/AI

The PM70-146 is a 48V permanent magnet DC motor with a 70 mm frame, 60 mm stack length, and 146 mm overall length. It delivers 157 W nominal power at 3000 rpm with a continuous torque of 0.5 Nm and a nominal current of 4.2 A. Stall torque is 3.6 Nm at a stall current of 28.7 A. The motor achieves a maximum efficiency of 82%, has a terminal resistance of 1.51 Ω, and a torque constant of 0.130 Nm/A. It is enclosed, IP54 rated, and features Class F insulation. Rotor inertia is 2.5 × 10⁻⁴ kg·cm², and it supports reversible operation. The motor weighs 2.25 kg and has two poles.

Suppliers

Company
Product
Description
Supplier Links
PM70-146 48V - 7014648 - parvalux by maxon
Taunton, MA, United States
PM70-146 48V
7014648
PM70-146 48V 7014648
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm Motor Design The 2-pole bi-directional PM70-146 is enclosed and sealed to IP54, protecting it from dust particles and water spray. Built-to-class F insulation means it can operate in extreme temperatures. This motor operates at 48 volts and rotates at 3000 rpm. With a stack length of 60 mm and an overall motor length of 146 mm, the motor has an output power of 157 watts and produces 0.5 Nm of continuous torque.

Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution.
• Speed: 1000 - 5000 RPM
• Power: Up to 600 Watts
• Continuous torque: 0.038 - 1.2 Nm

Motor Design The 2-pole bi-directional PM70-146 is enclosed and sealed to IP54, protecting it from dust particles and water spray. Built-to-class F insulation means it can operate in extreme temperatures. This motor operates at 48 volts and rotates at 3000 rpm. With a stack length of 60 mm and an overall motor length of 146 mm, the motor has an output power of 157 watts and produces 0.5 Nm of continuous torque.

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category DC Motors
Product Number 7014648
Product Name PM70-146 48V
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
Torque Constant 18.41 in-oz/amp (130 mN-m/amp)
Output Power 0.2104 HP
Unlock Full Specs
to access all available technical data

Similar Products

PM50 24V 3000 RPM - 775159 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 24V
View Details
PM90 Range - PM90 - parvalux by maxon
parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Torque Constant 4.25 to 18.41 in-oz/amp (30 to 130 mN-m/amp)
View Details
BRx90-75 48V 3000RPM – GB12 30:1 Bronze - 781108-735901 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
View Details
EPM50-38 12V 3000 RPM – GB12 30:1 Bronze - 5038121230B - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details