parvalux by maxon PM50 24V 3000 RPM 775159

Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux EPM50 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12v – 48v DC and output power up to 151 Watts. It is rated for continuous torque up to 0.48 Nm (S1) and maximum intermittent torque up to 0.80 Nm (S2 – 15min). It offers up to 81% efficiency. This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote
Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux EPM50 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12v – 48v DC and output power up to 151 Watts. It is rated for continuous torque up to 0.48 Nm (S1) and maximum intermittent torque up to 0.80 Nm (S2 – 15min). It offers up to 81% efficiency. This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Parvalux PM50 is a permanent magnet DC motor with a 76 mm frame and 81 mm stack length, designed for continuous operation at 3000 rpm. The 775159 variant operates at 24 V DC, delivers 210 W nominal power, and provides a nominal continuous torque of 0.67 Nm with a nominal current of 12.3 A. It has a no-load speed of 3865 rpm, a stall torque of 4.8 Nm, and a maximum efficiency of 79%. The motor features an IP54 enclosure, Class F insulation, and is reversible. Rotor inertia is 4600 gcm², and terminal resistance is 0.30 Ω. Weight is 2.9 kg.

Datasheet Summary
Powered by GS/AI

The Parvalux PM50 is a permanent magnet DC motor with a 76 mm frame and 81 mm stack length, designed for continuous operation at 3000 rpm. The 775159 variant operates at 24 V DC, delivers 210 W nominal power, and provides a nominal continuous torque of 0.67 Nm with a nominal current of 12.3 A. It has a no-load speed of 3865 rpm, a stall torque of 4.8 Nm, and a maximum efficiency of 79%. The motor features an IP54 enclosure, Class F insulation, and is reversible. Rotor inertia is 4600 gcm², and terminal resistance is 0.30 Ω. Weight is 2.9 kg.

Suppliers

Company
Product
Description
Supplier Links
PM50 24V 3000 RPM - 775159 - parvalux by maxon
Taunton, MA, United States
PM50 24V 3000 RPM
775159
PM50 24V 3000 RPM 775159
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux EPM50 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12v – 48v DC and output power up to 151 Watts. It is rated for continuous torque up to 0.48 Nm (S1) and maximum intermittent torque up to 0.80 Nm (S2 – 15min). It offers up to 81% efficiency. This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution.
• Speed: 1000 - 5000 RPM
• Power: Up to 600 Watts
• Continuous torque: 0.038 - 1.2 Nm

The Parvalux EPM50 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12v – 48v DC and output power up to 151 Watts. It is rated for continuous torque up to 0.48 Nm (S1) and maximum intermittent torque up to 0.80 Nm (S2 – 15min). It offers up to 81% efficiency. This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category DC Motors
Product Number 775159
Product Name PM50 24V 3000 RPM
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 24V
Torque Constant 8.5 in-oz/amp (60 mN-m/amp)
Output Power 0.2814 HP
Unlock Full Specs
to access all available technical data

Similar Products

PM9 48V 3000 RPM - 775305 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
View Details
EPM50-50 48V 3000 RPM – GB12 12.5:1 Composite - 5050481212C - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
View Details
EPM50-25 40V 3000RPM - 5025403 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Torque Constant 11.33 in-oz/amp (80 mN-m/amp)
View Details
EPM50-38 12V 3000 RPM – GB12 12.5:1 Composite - 5038121212C - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details