parvalux by maxon BRx70-60 12V 3000RPM – GB12 60:1 Bronze 781095-735902

Description
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM • Torque 0.1 - 150 Nm • Power 23 - 750 Watts The Parvalux BRx70-60-GB12 is part of our modular range, with this particular combination utilising a 12V, 3000 RPM DC motor and a composite gear, 60:1 ratio right-angle gearbox. The pairing of this motor and gearbox offers 50 rpm and up to 26.4 Nm of torque in intermittent operation (S2 – 15 minutes). As part of the modular range, you can also add accessories such as brakes, encoders, and shaft extension kits to fine tune your combination to perfectly meet the requirements of your application.
Request a Quote Datasheet
Description
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM • Torque 0.1 - 150 Nm • Power 23 - 750 Watts The Parvalux BRx70-60-GB12 is part of our modular range, with this particular combination utilising a 12V, 3000 RPM DC motor and a composite gear, 60:1 ratio right-angle gearbox. The pairing of this motor and gearbox offers 50 rpm and up to 26.4 Nm of torque in intermittent operation (S2 – 15 minutes). As part of the modular range, you can also add accessories such as brakes, encoders, and shaft extension kits to fine tune your combination to perfectly meet the requirements of your application.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BRx70-60 12V 3000RPM – GB12 60:1 Bronze - 781095-735902 - parvalux by maxon
Taunton, MA, United States
BRx70-60 12V 3000RPM – GB12 60:1 Bronze
781095-735902
BRx70-60 12V 3000RPM – GB12 60:1 Bronze 781095-735902
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM • Torque 0.1 - 150 Nm • Power 23 - 750 Watts The Parvalux BRx70-60-GB12 is part of our modular range, with this particular combination utilising a 12V, 3000 RPM DC motor and a composite gear, 60:1 ratio right-angle gearbox. The pairing of this motor and gearbox offers 50 rpm and up to 26.4 Nm of torque in intermittent operation (S2 – 15 minutes). As part of the modular range, you can also add accessories such as brakes, encoders, and shaft extension kits to fine tune your combination to perfectly meet the requirements of your application.

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges:
• Speed 0.2 - 1390 RPM
• Torque 0.1 - 150 Nm
• Power 23 - 750 Watts

The Parvalux BRx70-60-GB12 is part of our modular range, with this particular combination utilising a 12V, 3000 RPM DC motor and a composite gear, 60:1 ratio right-angle gearbox. The pairing of this motor and gearbox offers 50 rpm and up to 26.4 Nm of torque in intermittent operation (S2 – 15 minutes). As part of the modular range, you can also add accessories such as brakes, encoders, and shaft extension kits to fine tune your combination to perfectly meet the requirements of your application.

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category DC Motors
Product Number 781095-735902
Product Name BRx70-60 12V 3000RPM – GB12 60:1 Bronze
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
Output Power 0.2104 HP
Continuous Torque 132.7 In-lbs (153 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

BRx90-75 24V 3000RPM – GB9 15:1 Composite - 781107-735894 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 24V
View Details
BRx90-75-GB12 Range - BRx90-75-GB12 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Output Power 0.3163 to 0.3793 HP
View Details
BLx60 Range - BLx60 - parvalux by maxon
parvalux by maxon
Specs
Commutation Brushless
Torque Constant 3.54 to 18.41 in-oz/amp (25 to 130 mN-m/amp)
Output Power 0.1474 to 0.1970 HP
View Details
PBL42-15 24V 4000 RPM - 776614 - parvalux by maxon
Specs
Commutation Brushless
Standard DC Voltage 24V
Torque Constant 4.53 in-oz/amp (32 mN-m/amp)
View Details