parvalux by maxon SD1 Shunt 12V 4000 rpm 11250SH

Description
Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD1 Shunt motor features a speed of 4000 rpm and is available in 12 volts. The motor also outputs up to 0.12 Nm of continuous torque. The motor is available in VENT and TENC enclosures which can give you up to IP50 or IP54 rating with a terminal box. This lightweight motor can be paired with a Parvalux gearbox for increased torque demands.
Request a Quote
Description
Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD1 Shunt motor features a speed of 4000 rpm and is available in 12 volts. The motor also outputs up to 0.12 Nm of continuous torque. The motor is available in VENT and TENC enclosures which can give you up to IP50 or IP54 rating with a terminal box. This lightweight motor can be paired with a Parvalux gearbox for increased torque demands.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SD1 Shunt 12V 4000 rpm - 11250SH - parvalux by maxon
Taunton, MA, United States
SD1 Shunt 12V 4000 rpm
11250SH
SD1 Shunt 12V 4000 rpm 11250SH
Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD1 Shunt motor features a speed of 4000 rpm and is available in 12 volts. The motor also outputs up to 0.12 Nm of continuous torque. The motor is available in VENT and TENC enclosures which can give you up to IP50 or IP54 rating with a terminal box. This lightweight motor can be paired with a Parvalux gearbox for increased torque demands.

Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation.

This SD1 Shunt motor features a speed of 4000 rpm and is available in 12 volts. The motor also outputs up to 0.12 Nm of continuous torque. The motor is available in VENT and TENC enclosures which can give you up to IP50 or IP54 rating with a terminal box. This lightweight motor can be paired with a Parvalux gearbox for increased torque demands.

Supplier's Site

Technical Specifications

  parvalux by maxon
Product Category DC Motors
Product Number 11250SH
Product Name SD1 Shunt 12V 4000 rpm
DC Construction Shunt Wound; Series Wound
Standard DC Voltage 12V
Output Power 0.0670 HP
Continuous Torque 1.1 In-lbs (1.22 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

PBL42-35 24V 4000 RPM - 776616 - parvalux by maxon
Specs
Commutation Brushless
Standard DC Voltage 24V
Torque Constant 6.09 in-oz/amp (43 mN-m/amp)
View Details
PM10 12V 3000 RPM - 775321 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
PM60 24V 3000 RPM - 775167 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 24V
View Details
SD12 Series Range - SD12 Series - parvalux by maxon
Specs
DC Construction Series Wound
Output Power 0.0670 to 0.2546 HP
Continuous Torque 2.1 to 3.2 In-lbs (2.45 to 3.67 kg-cm)
View Details