parvalux by maxon EPM50-38 12V 3000RPM 5038123

Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm
Request a Quote
Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EPM50-38 is a 12V PMDC motor with a nominal speed of 3000 RPM and a nominal power output of 94 W. It features a compact design with a frame diameter of 73 mm and a stack length of 38 mm. The motor provides a continuous torque of 0.3 Nm and can handle a maximum intermittent torque of 0.5 Nm. The stall current is rated at 76 A, with a corresponding stall torque of 2.3 Nm. This motor achieves a maximum efficiency of 78% and has a terminal resistance of 0.159 Ω. It is rated IP44 for protection against dust and water, and operates effectively in ambient temperatures up to 40°C. The motor is reversible and weighs 1.60 kg. Customization options are available, including variations in shaft length and diameter, special windings, and higher IP protection classes.

Datasheet Summary
Powered by GS/AI

The EPM50-38 is a 12V PMDC motor with a nominal speed of 3000 RPM and a nominal power output of 94 W. It features a compact design with a frame diameter of 73 mm and a stack length of 38 mm. The motor provides a continuous torque of 0.3 Nm and can handle a maximum intermittent torque of 0.5 Nm. The stall current is rated at 76 A, with a corresponding stall torque of 2.3 Nm. This motor achieves a maximum efficiency of 78% and has a terminal resistance of 0.159 Ω. It is rated IP44 for protection against dust and water, and operates effectively in ambient temperatures up to 40°C. The motor is reversible and weighs 1.60 kg. Customization options are available, including variations in shaft length and diameter, special windings, and higher IP protection classes.

Suppliers

Company
Product
Description
Supplier Links
EPM50-38 12V 3000RPM - 5038123 - parvalux by maxon
Taunton, MA, United States
EPM50-38 12V 3000RPM
5038123
EPM50-38 12V 3000RPM 5038123
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm

Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution.
• Speed: 1000 - 5000 RPM
• Power: Up to 600 Watts
• Continuous torque: 0.038 - 1.2 Nm

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category DC Motors
Product Number 5038123
Product Name EPM50-38 12V 3000RPM
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
Torque Constant 4.39 in-oz/amp (31 mN-m/amp)
Output Power 0.1260 HP
Unlock Full Specs
to access all available technical data

Similar Products

EPM50-38 12V 3000 RPM – GB12 12.5:1 Composite - 5038121212C - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
EPM50-50 48V 3000RPM - 5050483 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
View Details
PM8 110V 3000 RPM - 775299 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Torque Constant 36.82 in-oz/amp (260 mN-m/amp)
View Details
BRx90-50 48V 3000RPM – GB12 15:1 Bronze - 781104-735900 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
View Details