parvalux by maxon PM8 40V 3000 RPM 775297

Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux PM8 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V – 220V DC and output power up to 25 Watts. It is rated for nominal continuous torque up to 0.08 Nm (S1) and maximum intermittent torque up to 0.11 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote
Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux PM8 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V – 220V DC and output power up to 25 Watts. It is rated for nominal continuous torque up to 0.08 Nm (S1) and maximum intermittent torque up to 0.11 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Parvalux PM8 is a permanent magnet DC motor with a 56 mm frame and 24 mm stack length, designed for applications requiring continuous torque up to 0.078 Nm at 3000 rpm. The 775297 variant operates at 40 V DC, has a nominal current of 1.03 A, a stall torque of 0.5 Nm, and a maximum efficiency of 65%. It features an IP54 rating, Class F insulation, and is reversible. Rotor inertia is 523 gcm², and terminal resistance is 4.7 Ω phase to phase. The motor weighs 0.6 kg and is enclosed.

Datasheet Summary
Powered by GS/AI

The Parvalux PM8 is a permanent magnet DC motor with a 56 mm frame and 24 mm stack length, designed for applications requiring continuous torque up to 0.078 Nm at 3000 rpm. The 775297 variant operates at 40 V DC, has a nominal current of 1.03 A, a stall torque of 0.5 Nm, and a maximum efficiency of 65%. It features an IP54 rating, Class F insulation, and is reversible. Rotor inertia is 523 gcm², and terminal resistance is 4.7 Ω phase to phase. The motor weighs 0.6 kg and is enclosed.

Suppliers

Company
Product
Description
Supplier Links
PM8 40V 3000 RPM - 775297 - parvalux by maxon
Taunton, MA, United States
PM8 40V 3000 RPM
775297
PM8 40V 3000 RPM 775297
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux PM8 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V – 220V DC and output power up to 25 Watts. It is rated for nominal continuous torque up to 0.08 Nm (S1) and maximum intermittent torque up to 0.11 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution.
• Speed: 1000 - 5000 RPM
• Power: Up to 600 Watts
• Continuous torque: 0.038 - 1.2 Nm

The Parvalux PM8 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V – 220V DC and output power up to 25 Watts. It is rated for nominal continuous torque up to 0.08 Nm (S1) and maximum intermittent torque up to 0.11 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category DC Motors
Product Number 775297
Product Name PM8 40V 3000 RPM
Commutation Brush
DC Construction Permanent Magnet
Torque Constant 12.74 in-oz/amp (90 mN-m/amp)
Output Power 0.0335 HP
Continuous Current 1.03 amps
Unlock Full Specs
to access all available technical data

Similar Products

SD12 Shunt 24V 150W - 1224150SH - parvalux by maxon
Specs
DC Construction Shunt Wound; Series Wound
Standard DC Voltage 24V
Output Power 0.2010 HP
View Details
PM7 – S Box Range - PM7-S - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Output Power 0.0201 HP
View Details
SD11 Series Range - SD11 Series - parvalux by maxon
Specs
DC Construction Series Wound
Output Power 0.0201 to 0.2010 HP
Continuous Torque 0.5 to 2.1 In-lbs (0.6122 to 2.45 kg-cm)
View Details
BLx60-40 48V 3000 RPM - 6040483 - parvalux by maxon
Specs
Commutation Brushless
Standard DC Voltage 48V
Torque Constant 18.41 in-oz/amp (130 mN-m/amp)
View Details