parvalux by maxon BLx60-40 48V 3000 RPM 6040483

Description
Parvalux BLDC motors are highly durable and require zero maintenance. They offer high starting torque, they're highly efficient and quiet and offer excellent power density. The Parvalux BLx60 is a brushless direct current (BLDC) motor. It is available in a range of options with voltages from 12V – 48V DC and output power up to 147 Watts. It is rated for nominal continuous torque up to 0.35 Nm (S1) and maximum intermittent torque up to 0.60 Nm (S2 – 15 mins). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote
Description
Parvalux BLDC motors are highly durable and require zero maintenance. They offer high starting torque, they're highly efficient and quiet and offer excellent power density. The Parvalux BLx60 is a brushless direct current (BLDC) motor. It is available in a range of options with voltages from 12V – 48V DC and output power up to 147 Watts. It is rated for nominal continuous torque up to 0.35 Nm (S1) and maximum intermittent torque up to 0.60 Nm (S2 – 15 mins). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BLx60-40 is a brushless DC motor with a 60 mm frame diameter and 40 mm stack length, designed for applications requiring continuous torque up to 0.35 Nm and intermittent torque up to 0.60 Nm. It operates at 48 V DC with a nominal speed of 3000 rpm, and its nominal continuous current is 3.0 A. The motor achieves 84% maximum efficiency and has an IP54 enclosure rating. It features a Delta winding, Class F insulation, and a 4-pole design. The rotor inertia is 2.4 × 10⁻⁵ kg/cm², and the weight is 1.15 kg. Radial load capacity is 150 N at 15 mm from the flange, with radial and axial end play of 0.025 mm under 450 g load. The part is available in multiple voltage variants, and this model is one of the 48 V options within the series.

Datasheet Summary
Powered by GS/AI

The BLx60-40 is a brushless DC motor with a 60 mm frame diameter and 40 mm stack length, designed for applications requiring continuous torque up to 0.35 Nm and intermittent torque up to 0.60 Nm. It operates at 48 V DC with a nominal speed of 3000 rpm, and its nominal continuous current is 3.0 A. The motor achieves 84% maximum efficiency and has an IP54 enclosure rating. It features a Delta winding, Class F insulation, and a 4-pole design. The rotor inertia is 2.4 × 10⁻⁵ kg/cm², and the weight is 1.15 kg. Radial load capacity is 150 N at 15 mm from the flange, with radial and axial end play of 0.025 mm under 450 g load. The part is available in multiple voltage variants, and this model is one of the 48 V options within the series.

Suppliers

Company
Product
Description
Supplier Links
BLx60-40 48V 3000 RPM - 6040483 - parvalux by maxon
Taunton, MA, United States
BLx60-40 48V 3000 RPM
6040483
BLx60-40 48V 3000 RPM 6040483
Parvalux BLDC motors are highly durable and require zero maintenance. They offer high starting torque, they're highly efficient and quiet and offer excellent power density. The Parvalux BLx60 is a brushless direct current (BLDC) motor. It is available in a range of options with voltages from 12V – 48V DC and output power up to 147 Watts. It is rated for nominal continuous torque up to 0.35 Nm (S1) and maximum intermittent torque up to 0.60 Nm (S2 – 15 mins). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

Parvalux BLDC motors are highly durable and require zero maintenance. They offer high starting torque, they're highly efficient and quiet and offer excellent power density.

The Parvalux BLx60 is a brushless direct current (BLDC) motor. It is available in a range of options with voltages from 12V – 48V DC and output power up to 147 Watts. It is rated for nominal continuous torque up to 0.35 Nm (S1) and maximum intermittent torque up to 0.60 Nm (S2 – 15 mins). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category Brushless Motors
Product Number 6040483
Product Name BLx60-40 48V 3000 RPM
Motor Type DC Motor
Standard DC Voltage 48V
Torque Constant 18.41 in-oz/amp (130 mN-m/amp)
Output Power 0.1474 HP
Continuous Current 3 amps
Unlock Full Specs
to access all available technical data