parvalux by maxon EPM50-63 12V 3000RPM 5063123

Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm
Request a Quote
Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EPM50-63 is a 73 mm frame PMDC motor with a 63 mm stack length, designed for applications requiring continuous torque up to 0.48 Nm and nominal speed of 3000 rpm. It operates at 12 V with a nominal current of 18.0 A and a stall torque of 2.3 Nm. The motor has a total weight of 2.15 kg, an IP44 enclosure, and is reversible with Class F insulation. Efficiency reaches 80%, and rotor inertia is 2.48 × 10⁻⁴ kgcm². Terminal phase-to-phase resistance is 0.15 Ω. The motor complies with EN60034-1:2010 performance tolerances.

Datasheet Summary
Powered by GS/AI

The EPM50-63 is a 73 mm frame PMDC motor with a 63 mm stack length, designed for applications requiring continuous torque up to 0.48 Nm and nominal speed of 3000 rpm. It operates at 12 V with a nominal current of 18.0 A and a stall torque of 2.3 Nm. The motor has a total weight of 2.15 kg, an IP44 enclosure, and is reversible with Class F insulation. Efficiency reaches 80%, and rotor inertia is 2.48 × 10⁻⁴ kgcm². Terminal phase-to-phase resistance is 0.15 Ω. The motor complies with EN60034-1:2010 performance tolerances.

Suppliers

Company
Product
Description
Supplier Links
EPM50-63 12V 3000RPM - 5063123 - parvalux by maxon
Taunton, MA, United States
EPM50-63 12V 3000RPM
5063123
EPM50-63 12V 3000RPM 5063123
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm

Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution.
• Speed: 1000 - 5000 RPM
• Power: Up to 600 Watts
• Continuous torque: 0.038 - 1.2 Nm

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category DC Motors
Product Number 5063123
Product Name EPM50-63 12V 3000RPM
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
Torque Constant 4.25 in-oz/amp (30 mN-m/amp)
Output Power 0.2024 HP
Unlock Full Specs
to access all available technical data

Similar Products

BRx90-75 48V 3000RPM – GB9 60:1 Composite - 781108-735896 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
View Details
PM8 48V 3000 RPM – S Box 4:1 Composite - 848S4C - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
View Details
BRx70-40-GB12 Range - BRx70-40-GB12 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Output Power 0.1059 HP
View Details
PM70-125 12V - 7012512 - parvalux by maxon
parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details