parvalux by maxon PBL86-80 48V 4000 RPM 776625

Description
Parvalux BLDC motors are highly durable and require zero maintenance. They offer high starting torque, they're highly efficient and quiet and offer excellent power density. The Parvalux PBL86 is a brushless direct current (BLDC) motor. It is available with a voltage of 48V DC and output power up to 586 Watts. It is rated for nominal continuous torque up to 1.4 Nm (S1) and maximum intermittent torque up to 2.5 Nm (S2 – 15 mins). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote
Description
Parvalux BLDC motors are highly durable and require zero maintenance. They offer high starting torque, they're highly efficient and quiet and offer excellent power density. The Parvalux PBL86 is a brushless direct current (BLDC) motor. It is available with a voltage of 48V DC and output power up to 586 Watts. It is rated for nominal continuous torque up to 1.4 Nm (S1) and maximum intermittent torque up to 2.5 Nm (S2 – 15 mins). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Parvalux PBL86-80 is a brushless DC motor with an 86 mm frame and 80 mm stack length, designed for continuous operation at 48 V DC with a nominal power of 586 W and a nominal speed of 4000 rpm. It delivers a continuous torque of 1.4 Nm (S1) and a maximum intermittent torque of 2.45 Nm (S2, 15 minutes), with a nominal current of 14.4 A and a stall torque of 12.7 Nm. The motor has a rotor inertia of 2.9 × 10⁻⁴ kg·m², weighs 4.20 kg, and features an IP54 enclosure with Class B insulation. It is equipped with hall effect sensors and a delta winding configuration.

Datasheet Summary
Powered by GS/AI

The Parvalux PBL86-80 is a brushless DC motor with an 86 mm frame and 80 mm stack length, designed for continuous operation at 48 V DC with a nominal power of 586 W and a nominal speed of 4000 rpm. It delivers a continuous torque of 1.4 Nm (S1) and a maximum intermittent torque of 2.45 Nm (S2, 15 minutes), with a nominal current of 14.4 A and a stall torque of 12.7 Nm. The motor has a rotor inertia of 2.9 × 10⁻⁴ kg·m², weighs 4.20 kg, and features an IP54 enclosure with Class B insulation. It is equipped with hall effect sensors and a delta winding configuration.

Suppliers

Company
Product
Description
Supplier Links
PBL86-80 48V 4000 RPM - 776625 - parvalux by maxon
Taunton, MA, United States
PBL86-80 48V 4000 RPM
776625
PBL86-80 48V 4000 RPM 776625
Parvalux BLDC motors are highly durable and require zero maintenance. They offer high starting torque, they're highly efficient and quiet and offer excellent power density. The Parvalux PBL86 is a brushless direct current (BLDC) motor. It is available with a voltage of 48V DC and output power up to 586 Watts. It is rated for nominal continuous torque up to 1.4 Nm (S1) and maximum intermittent torque up to 2.5 Nm (S2 – 15 mins). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

Parvalux BLDC motors are highly durable and require zero maintenance. They offer high starting torque, they're highly efficient and quiet and offer excellent power density.

The Parvalux PBL86 is a brushless direct current (BLDC) motor. It is available with a voltage of 48V DC and output power up to 586 Watts. It is rated for nominal continuous torque up to 1.4 Nm (S1) and maximum intermittent torque up to 2.5 Nm (S2 – 15 mins). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category Brushless Motors
Product Number 776625
Product Name PBL86-80 48V 4000 RPM
Motor Type DC Motor
Standard DC Voltage 48V
Torque Constant 15.58 in-oz/amp (110 mN-m/amp)
Output Power 0.7854 HP
Continuous Current 14.4 amps
Unlock Full Specs
to access all available technical data