parvalux by maxon PM7 12V 3000 RPM – S Box 4:1 Bronze 712S4B

Description
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM • Torque 0.1 - 150 Nm • Power 23 - 750 Watts The Parvalux PM7 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V – 48V DC and output power up to 15 Watts. It is rated for nominal continuous torque up to 0.05 Nm (S1) and maximum intermittent torque up to 0.08 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote Datasheet
Description
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM • Torque 0.1 - 150 Nm • Power 23 - 750 Watts The Parvalux PM7 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V – 48V DC and output power up to 15 Watts. It is rated for nominal continuous torque up to 0.05 Nm (S1) and maximum intermittent torque up to 0.08 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PM7 12V 3000 RPM – S Box 4:1 Bronze - 712S4B - parvalux by maxon
Taunton, MA, United States
PM7 12V 3000 RPM – S Box 4:1 Bronze
712S4B
PM7 12V 3000 RPM – S Box 4:1 Bronze 712S4B
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM • Torque 0.1 - 150 Nm • Power 23 - 750 Watts The Parvalux PM7 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V – 48V DC and output power up to 15 Watts. It is rated for nominal continuous torque up to 0.05 Nm (S1) and maximum intermittent torque up to 0.08 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges:
• Speed 0.2 - 1390 RPM
• Torque 0.1 - 150 Nm
• Power 23 - 750 Watts

The Parvalux PM7 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V – 48V DC and output power up to 15 Watts. It is rated for nominal continuous torque up to 0.05 Nm (S1) and maximum intermittent torque up to 0.08 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category DC Motors
Product Number 712S4B
Product Name PM7 12V 3000 RPM – S Box 4:1 Bronze
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
Output Power 0.0201 HP
Continuous Current 2.11 amps
Unlock Full Specs
to access all available technical data

Similar Products

PBL60-50 24V 4000 RPM – GB28 30:1 Bronze - 776618-735906 - parvalux by maxon
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 0.1850 HP
View Details
EPM63-50 Fan Cooled 24V 3000 RPM - V6350-3K24 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 24V
View Details
PM8 48V 3000 RPM - 775298 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
View Details
PBL86-80 48V 4000 RPM - 776625 - parvalux by maxon
Specs
Commutation Brushless
Standard DC Voltage 48V
Torque Constant 15.58 in-oz/amp (110 mN-m/amp)
View Details