parvalux by maxon BRx90-50 12V 3000RPM – GB12 30:1 Bronze 781102-735901

Description
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM • Torque 0.1 - 150 Nm • Power 23 - 750 Watts The Parvalux BRx90-50-GB12 is part of our modular range, with this particular combination utilising a 12V, 3000 RPM DC motor and a composite gear, 30:1 ratio right-angle gearbox. The pairing of this motor and gearbox offers 100 rpm and up to 22.8 Nm of torque in intermittent operation (S2 – 15 minutes). As part of the modular range, you can also add accessories such as brakes, encoders, and shaft extension kits to fine tune your combination to perfectly meet the requirements of your application.
Request a Quote Datasheet
Description
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM • Torque 0.1 - 150 Nm • Power 23 - 750 Watts The Parvalux BRx90-50-GB12 is part of our modular range, with this particular combination utilising a 12V, 3000 RPM DC motor and a composite gear, 30:1 ratio right-angle gearbox. The pairing of this motor and gearbox offers 100 rpm and up to 22.8 Nm of torque in intermittent operation (S2 – 15 minutes). As part of the modular range, you can also add accessories such as brakes, encoders, and shaft extension kits to fine tune your combination to perfectly meet the requirements of your application.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BRx90-50 12V 3000RPM – GB12 30:1 Bronze - 781102-735901 - parvalux by maxon
Taunton, MA, United States
BRx90-50 12V 3000RPM – GB12 30:1 Bronze
781102-735901
BRx90-50 12V 3000RPM – GB12 30:1 Bronze 781102-735901
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM • Torque 0.1 - 150 Nm • Power 23 - 750 Watts The Parvalux BRx90-50-GB12 is part of our modular range, with this particular combination utilising a 12V, 3000 RPM DC motor and a composite gear, 30:1 ratio right-angle gearbox. The pairing of this motor and gearbox offers 100 rpm and up to 22.8 Nm of torque in intermittent operation (S2 – 15 minutes). As part of the modular range, you can also add accessories such as brakes, encoders, and shaft extension kits to fine tune your combination to perfectly meet the requirements of your application.

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges:
• Speed 0.2 - 1390 RPM
• Torque 0.1 - 150 Nm
• Power 23 - 750 Watts

The Parvalux BRx90-50-GB12 is part of our modular range, with this particular combination utilising a 12V, 3000 RPM DC motor and a composite gear, 30:1 ratio right-angle gearbox. The pairing of this motor and gearbox offers 100 rpm and up to 22.8 Nm of torque in intermittent operation (S2 – 15 minutes). As part of the modular range, you can also add accessories such as brakes, encoders, and shaft extension kits to fine tune your combination to perfectly meet the requirements of your application.

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category DC Motors
Product Number 781102-735901
Product Name BRx90-50 12V 3000RPM – GB12 30:1 Bronze
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
Output Power 0.2104 HP
Continuous Torque 86.7 In-lbs (100 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

SD1 Series 24V 50W - 12450S - parvalux by maxon
Specs
DC Construction Series Wound
Standard DC Voltage 24V
Output Power 0.0670 HP
View Details
PM8 48V 3000 RPM – S Box 30:1 Composite - 848S30C - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
View Details
EPM63-50 Fan Cooled 24V 3000 RPM - V6350-3K24 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 24V
View Details
BRx90-50 48V 3000RPM – GB9 60:1 Composite - 781104-735896 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
View Details