parvalux by maxon EPM50-38 12V 3000 RPM – GB12 12.5:1 Composite 5038121212C

Description
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM • Torque 0.1 - 150 Nm • Power 23 - 750 Watts The Parvalux EPM50-38 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V – 48V DC and output power up to 94 Watts. When combined with our GB12 gearbox, the wide selection of gear ratios, as well as the choice of bronze or composite gears, allows for a nominal continuous output torque of up to 11.3 Nm (S1) and maximum intermittent torque of up to 18.8 Nm (S2 – 15 mins). Contact our sales team today to discuss the additional options available with this unit, including brakes, encoders, output shaft customisation, etc.
Request a Quote Datasheet
Description
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM • Torque 0.1 - 150 Nm • Power 23 - 750 Watts The Parvalux EPM50-38 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V – 48V DC and output power up to 94 Watts. When combined with our GB12 gearbox, the wide selection of gear ratios, as well as the choice of bronze or composite gears, allows for a nominal continuous output torque of up to 11.3 Nm (S1) and maximum intermittent torque of up to 18.8 Nm (S2 – 15 mins). Contact our sales team today to discuss the additional options available with this unit, including brakes, encoders, output shaft customisation, etc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EPM50-38 12V 3000 RPM – GB12 12.5:1 Composite - 5038121212C - parvalux by maxon
Taunton, MA, United States
EPM50-38 12V 3000 RPM – GB12 12.5:1 Composite
5038121212C
EPM50-38 12V 3000 RPM – GB12 12.5:1 Composite 5038121212C
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM • Torque 0.1 - 150 Nm • Power 23 - 750 Watts The Parvalux EPM50-38 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V – 48V DC and output power up to 94 Watts. When combined with our GB12 gearbox, the wide selection of gear ratios, as well as the choice of bronze or composite gears, allows for a nominal continuous output torque of up to 11.3 Nm (S1) and maximum intermittent torque of up to 18.8 Nm (S2 – 15 mins). Contact our sales team today to discuss the additional options available with this unit, including brakes, encoders, output shaft customisation, etc.

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges:
• Speed 0.2 - 1390 RPM
• Torque 0.1 - 150 Nm
• Power 23 - 750 Watts

The Parvalux EPM50-38 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V – 48V DC and output power up to 94 Watts. When combined with our GB12 gearbox, the wide selection of gear ratios, as well as the choice of bronze or composite gears, allows for a nominal continuous output torque of up to 11.3 Nm (S1) and maximum intermittent torque of up to 18.8 Nm (S2 – 15 mins). Contact our sales team today to discuss the additional options available with this unit, including brakes, encoders, output shaft customisation, etc.

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category DC Motors
Product Number 5038121212C
Product Name EPM50-38 12V 3000 RPM – GB12 12.5:1 Composite
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
Output Power 0.1260 HP
Continuous Current 28.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

PM10 48V 3000 RPM – GB28 30:1 Bronze - 10482830B - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
View Details
BRx70-40 24V 3000RPM – GB12 15:1 Bronze - 781093-735900 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 24V
View Details
PBL60-70 24V 3000 RPM – GB28 15:1 Bronze - 6070242815B - parvalux by maxon
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 0.2104 HP
View Details
PM8 110V 3000 RPM - 775299 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Torque Constant 36.82 in-oz/amp (260 mN-m/amp)
View Details