parvalux by maxon BRx70-40 12V 3000RPM – GB12 60:1 Bronze 781092-735902

Description
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM • Torque 0.1 - 150 Nm • Power 23 - 750 Watts The Parvalux BRx70-40-GB12 is part of our modular range, with this particular combination utilising a 12V, 3000 RPM DC motor and a composite gear, 60:1 ratio right-angle gearbox. The pairing of this motor and gearbox offers 50 rpm and up to 12.6 Nm of torque in intermittent operation (S2 – 15 minutes). As part of the modular range, you can also add accessories such as brakes, encoders, and shaft extension kits to fine tune your combination to perfectly meet the requirements of your application.
Request a Quote Datasheet
Description
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM • Torque 0.1 - 150 Nm • Power 23 - 750 Watts The Parvalux BRx70-40-GB12 is part of our modular range, with this particular combination utilising a 12V, 3000 RPM DC motor and a composite gear, 60:1 ratio right-angle gearbox. The pairing of this motor and gearbox offers 50 rpm and up to 12.6 Nm of torque in intermittent operation (S2 – 15 minutes). As part of the modular range, you can also add accessories such as brakes, encoders, and shaft extension kits to fine tune your combination to perfectly meet the requirements of your application.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BRx70-40 12V 3000RPM – GB12 60:1 Bronze - 781092-735902 - parvalux by maxon
Taunton, MA, United States
BRx70-40 12V 3000RPM – GB12 60:1 Bronze
781092-735902
BRx70-40 12V 3000RPM – GB12 60:1 Bronze 781092-735902
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM • Torque 0.1 - 150 Nm • Power 23 - 750 Watts The Parvalux BRx70-40-GB12 is part of our modular range, with this particular combination utilising a 12V, 3000 RPM DC motor and a composite gear, 60:1 ratio right-angle gearbox. The pairing of this motor and gearbox offers 50 rpm and up to 12.6 Nm of torque in intermittent operation (S2 – 15 minutes). As part of the modular range, you can also add accessories such as brakes, encoders, and shaft extension kits to fine tune your combination to perfectly meet the requirements of your application.

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges:
• Speed 0.2 - 1390 RPM
• Torque 0.1 - 150 Nm
• Power 23 - 750 Watts

The Parvalux BRx70-40-GB12 is part of our modular range, with this particular combination utilising a 12V, 3000 RPM DC motor and a composite gear, 60:1 ratio right-angle gearbox. The pairing of this motor and gearbox offers 50 rpm and up to 12.6 Nm of torque in intermittent operation (S2 – 15 minutes). As part of the modular range, you can also add accessories such as brakes, encoders, and shaft extension kits to fine tune your combination to perfectly meet the requirements of your application.

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category DC Motors
Product Number 781092-735902
Product Name BRx70-40 12V 3000RPM – GB12 60:1 Bronze
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
Output Power 0.1059 HP
Continuous Torque 66.4 In-lbs (76.53 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

BRx90-75 24V 3000RPM – GB12 30:1 Bronze - 781107-735901 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 24V
View Details
EPM50-63 12V 3000 RPM – GB12 30:1 Bronze - 5063121230B - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
EPM63-50 12V 3000 RPM - E6350-3K12 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
BRx90-75 48V 3000RPM – GB12 15:1 Bronze - 781108-735900 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
View Details