parvalux by maxon BRx70-60 24V 3000RPM – GB12 60:1 Bronze 781096-735902

Description
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM • Torque 0.1 - 150 Nm • Power 23 - 750 Watts The Parvalux BRx70-60-GB12 is part of our modular range, with this particular combination utlising a 24V, 3000 RPM DC motor and a composite gear, 60:1 ratio right-ange gearbox. The pairing of this motor and gearbox offers 50 rpm and up to 26.4 Nm of torque in intermittent operation (S2 – 15 minutes). As part of the modular range, you can also add accessories such as brakes, encoders, and shaft extension kits to fine tune your combination to perfectly meet the requirements of your application.
Request a Quote
Description
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM • Torque 0.1 - 150 Nm • Power 23 - 750 Watts The Parvalux BRx70-60-GB12 is part of our modular range, with this particular combination utlising a 24V, 3000 RPM DC motor and a composite gear, 60:1 ratio right-ange gearbox. The pairing of this motor and gearbox offers 50 rpm and up to 26.4 Nm of torque in intermittent operation (S2 – 15 minutes). As part of the modular range, you can also add accessories such as brakes, encoders, and shaft extension kits to fine tune your combination to perfectly meet the requirements of your application.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Parvalux BRx70-60 is a 60 mm stack PMDC motor with a 70 mm frame, designed for applications requiring controlled speed and high starting torque. This variant operates at 24 V nominal voltage, delivers 157 W nominal power, and runs at 3000 rpm under nominal load with a continuous torque of 0.5 Nm. It is paired with a GB12 60:1 right-angle gearbox, resulting in an output speed of approximately 50 rpm and intermittent torque of up to 0.88 Nm over 15 minutes. The motor has a 2.25 kg weight, IP54 protection, Class F insulation, and is reversible. Rotor inertia is 2.5 × 10⁻⁴ kg·cm², and thermal performance is rated for 40 °C ambient temperature.

Datasheet Summary
Powered by GS/AI

The Parvalux BRx70-60 is a 60 mm stack PMDC motor with a 70 mm frame, designed for applications requiring controlled speed and high starting torque. This variant operates at 24 V nominal voltage, delivers 157 W nominal power, and runs at 3000 rpm under nominal load with a continuous torque of 0.5 Nm. It is paired with a GB12 60:1 right-angle gearbox, resulting in an output speed of approximately 50 rpm and intermittent torque of up to 0.88 Nm over 15 minutes. The motor has a 2.25 kg weight, IP54 protection, Class F insulation, and is reversible. Rotor inertia is 2.5 × 10⁻⁴ kg·cm², and thermal performance is rated for 40 °C ambient temperature.

Suppliers

Company
Product
Description
Supplier Links
BRx70-60 24V 3000RPM – GB12 60:1 Bronze - 781096-735902 - parvalux by maxon
Taunton, MA, United States
BRx70-60 24V 3000RPM – GB12 60:1 Bronze
781096-735902
BRx70-60 24V 3000RPM – GB12 60:1 Bronze 781096-735902
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM • Torque 0.1 - 150 Nm • Power 23 - 750 Watts The Parvalux BRx70-60-GB12 is part of our modular range, with this particular combination utlising a 24V, 3000 RPM DC motor and a composite gear, 60:1 ratio right-ange gearbox. The pairing of this motor and gearbox offers 50 rpm and up to 26.4 Nm of torque in intermittent operation (S2 – 15 minutes). As part of the modular range, you can also add accessories such as brakes, encoders, and shaft extension kits to fine tune your combination to perfectly meet the requirements of your application.

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges:
• Speed 0.2 - 1390 RPM
• Torque 0.1 - 150 Nm
• Power 23 - 750 Watts

The Parvalux BRx70-60-GB12 is part of our modular range, with this particular combination utlising a 24V, 3000 RPM DC motor and a composite gear, 60:1 ratio right-ange gearbox. The pairing of this motor and gearbox offers 50 rpm and up to 26.4 Nm of torque in intermittent operation (S2 – 15 minutes). As part of the modular range, you can also add accessories such as brakes, encoders, and shaft extension kits to fine tune your combination to perfectly meet the requirements of your application.

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category DC Motors
Product Number 781096-735902
Product Name BRx70-60 24V 3000RPM – GB12 60:1 Bronze
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 24V
Output Power 0.2104 HP
Continuous Torque 132.7 In-lbs (153 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

PBL42-35 48V 4000 RPM - 776617 - parvalux by maxon
Specs
Commutation Brushless
Standard DC Voltage 48V
Torque Constant 13.17 in-oz/amp (93 mN-m/amp)
View Details
EPM50-50 12V 3000RPM - 5050123 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
SD1 Series 12V 10W - 11210S - parvalux by maxon
Specs
DC Construction Series Wound
Standard DC Voltage 12V
Output Power 0.0134 HP
View Details
EPM50-38 12V 3000 RPM – GB12 12.5:1 Composite - 5038121212C - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details