parvalux by maxon PM70-125 48V 7012548

Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm Motor Design The 2-pole bi-directional PM70-125 is enclosed and sealed to IP54, protecting it from dust particles and water spray. Built-to-class F insulation means it can operate in extreme temperatures. This motor operates at 48V and rotates at 3000 rpm. With a stack length of 40 mm and an overall motor length of 125 mm, the motor runs at 79 watts and produces 0.25 Nm of continuous torque.
Request a Quote
Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm Motor Design The 2-pole bi-directional PM70-125 is enclosed and sealed to IP54, protecting it from dust particles and water spray. Built-to-class F insulation means it can operate in extreme temperatures. This motor operates at 48V and rotates at 3000 rpm. With a stack length of 40 mm and an overall motor length of 125 mm, the motor runs at 79 watts and produces 0.25 Nm of continuous torque.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PM70-125 is a 48V permanent magnet DC motor with a 70 mm frame, enclosed IP54 construction, and Class F insulation. It delivers 79 W nominal power, 3000 rpm at nominal speed, and 0.25 Nm continuous torque (S1). The stack length is 40 mm, rotor inertia is 1.83 × 10⁻⁴ kgcm², and weight is 1.85 kg. Maximum intermittent torque is 0.42 Nm for S2-15 min operation. Terminal resistance is 1.86 Ω, stall current is 18.7 A, and stall torque is 2.4 Nm. Efficiency reaches 78%, with a speed constant of 66.6 rpm/V and torque constant of 0.13 Nm/A. Radial load capacity is 200 N at 15 mm from the flange.

Datasheet Summary
Powered by GS/AI

The PM70-125 is a 48V permanent magnet DC motor with a 70 mm frame, enclosed IP54 construction, and Class F insulation. It delivers 79 W nominal power, 3000 rpm at nominal speed, and 0.25 Nm continuous torque (S1). The stack length is 40 mm, rotor inertia is 1.83 × 10⁻⁴ kgcm², and weight is 1.85 kg. Maximum intermittent torque is 0.42 Nm for S2-15 min operation. Terminal resistance is 1.86 Ω, stall current is 18.7 A, and stall torque is 2.4 Nm. Efficiency reaches 78%, with a speed constant of 66.6 rpm/V and torque constant of 0.13 Nm/A. Radial load capacity is 200 N at 15 mm from the flange.

Suppliers

Company
Product
Description
Supplier Links
PM70-125 48V - 7012548 - parvalux by maxon
Taunton, MA, United States
PM70-125 48V
7012548
PM70-125 48V 7012548
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm Motor Design The 2-pole bi-directional PM70-125 is enclosed and sealed to IP54, protecting it from dust particles and water spray. Built-to-class F insulation means it can operate in extreme temperatures. This motor operates at 48V and rotates at 3000 rpm. With a stack length of 40 mm and an overall motor length of 125 mm, the motor runs at 79 watts and produces 0.25 Nm of continuous torque.

Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution.
• Speed: 1000 - 5000 RPM
• Power: Up to 600 Watts
• Continuous torque: 0.038 - 1.2 Nm

Motor Design The 2-pole bi-directional PM70-125 is enclosed and sealed to IP54, protecting it from dust particles and water spray. Built-to-class F insulation means it can operate in extreme temperatures. This motor operates at 48V and rotates at 3000 rpm. With a stack length of 40 mm and an overall motor length of 125 mm, the motor runs at 79 watts and produces 0.25 Nm of continuous torque.

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category DC Motors
Product Number 7012548
Product Name PM70-125 48V
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
Torque Constant 18.41 in-oz/amp (130 mN-m/amp)
Output Power 0.1059 HP
Unlock Full Specs
to access all available technical data

Similar Products

BRx70-60 48V 3000RPM – GB12 60:1 Bronze - 781097-735902 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
View Details
PM7 48V 3000 RPM – S Box 4:1 Bronze - 748S4B - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
View Details
PBL60-70 24V 3000 RPM – GB28 60:1 Bronze - 6070242860B - parvalux by maxon
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 0.2104 HP
View Details
BRx70-40 24V 3000RPM – GB12 15:1 Bronze - 781093-735900 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 24V
View Details