parvalux by maxon EPM50-50 12V 3000RPM 5050123

Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm
Request a Quote Datasheet
Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EPM50-50 12V 3000RPM - 5050123 - parvalux by maxon
Taunton, MA, United States
EPM50-50 12V 3000RPM
5050123
EPM50-50 12V 3000RPM 5050123
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm

Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution.
• Speed: 1000 - 5000 RPM
• Power: Up to 600 Watts
• Continuous torque: 0.038 - 1.2 Nm

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category DC Motors
Product Number 5050123
Product Name EPM50-50 12V 3000RPM
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
Torque Constant 4.25 in-oz/amp (30 mN-m/amp)
Output Power 0.1648 HP
Unlock Full Specs
to access all available technical data

Similar Products

SD11 Series 12V 18.5W - 111218S - parvalux by maxon
Specs
DC Construction Series Wound
Standard DC Voltage 12V
Output Power 0.0248 HP
View Details
EPM50-38 48V 3000 RPM – GB12 75:1 Composite - 5038481275C - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
View Details
EPM50-38 48V 3000 RPM – GB12 30:1 Bronze - 5038481230B - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
View Details
EPM63-100 48V 3000 RPM - E6310-3K48 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
View Details